EN
  • EN
  • DE
  • IT

TLP383(D4YH-TL,E(T

Part No TLP383(D4YH-TL,E(T
Manufacturer Toshiba Semiconductor and Storage
Description Coupler SO6L 75-150% 0, 5MA 80V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Channels 1
RoHS Non-Compliant
Win Source Part Number 1140819-TLP383(D4YH-TL,E(T
Categories Custom Parts
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP383(D4YH-TL,E(T CAD Model

Description

The TLP383(D4YH-TL,E(T) is a high-speed photocoupler from Toshiba Semiconductor and Storage. It is designed for digital logic interfacing and features high common-mode transient immunity and high isolation voltage. This device is ideal for isolating sensitive control circuits from noisy power circuits or high-voltage systems, ensuring reliable and safe operation.

Applications

  • Programmable Logic Controllers (PLCs)
  • Inverter control
  • AC servo drives
  • Factory automation equipment
  • Digital interfaces

Features

  • High isolation voltage (3750 Vrms)
  • High common-mode transient immunity (±15 kV/μs)
  • High-speed operation (10 Mbps)
  • Low input current
  • Open collector output

Benefits

  • Provides electrical isolation between circuits, protecting sensitive components.
  • Reduces noise and interference in digital communication.
  • Enables fast and reliable data transmission.
  • Minimizes power consumption.
  • Enhances system safety and reliability.

Specifications

The TLP383(D4YH-TL,E(T) features a minimum isolation voltage of 3750 Vrms and a common-mode transient immunity of ±15 kV/μs. Its typical propagation delay time is 50 ns. The forward current is typically 5 mA. It operates over a temperature range of -40°C to +100°C. The output is an open collector configuration, which allows for flexible voltage levels.

The high-speed performance of the TLP383(D4YH-TL,E(T) makes it suitable for applications requiring fast digital communication. Its excellent common-mode transient immunity ensures that it can operate reliably in noisy environments. The device is available in a small outline package (SOP), making it suitable for high-density board layouts.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2492 $51.0860
490+ $0.2045 $100.2050
760+ $0.1981 $150.5560
1,045+ $0.1917 $200.3265
1,350+ $0.1853 $250.1550
1,810+ $0.1661 $300.6410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,671 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess