EN
  • EN
  • DE

TLP554

Part No TLP554
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description TOSHIBA PHOTOCOUPLER GaAlAs IRED & PHOTO-IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 370548-TLP554
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP554 CAD Model

Description

The TLP554 is a photocoupler from Toshiba Semiconductor and Storage, primarily utilized for electrical isolation between circuits. This device incorporates a gallium arsenide (GaAs) infrared emitting diode (IRED) and a phototransistor, enabling the transfer of electrical signals without direct electrical contact.

Applications

  • Programmable Logic Controllers (PLCs): Isolating input and output modules.
  • Switching Power Supplies: Providing isolated feedback.
  • Motor Control Circuits: Isolating control signals from high-voltage motor drives.
  • Industrial Automation: Isolating control signals in various industrial control systems.
  • Measurement Equipment: Isolating sensitive circuits in measurement and instrumentation applications.

Features

  • High Isolation Voltage: Provides high voltage isolation (typically 5000 Vrms) for enhanced safety and protection.
  • High Current Transfer Ratio (CTR): Ensures efficient signal transfer between the input and output.
  • Low Input Current: Requires a low input current for activation, making it compatible with different logic levels.
  • Phototransistor Output: Offers versatile output options for various circuit configurations.
  • DIP Package: Available in a dual in-line package (DIP) for easy through-hole mounting.

Benefits

  • Enhanced Safety: Protects users and equipment from hazardous voltages due to electrical isolation.
  • Improved Noise Immunity: Reduces the effect of electrical noise and interference on signal transmission.
  • Simplified Circuit Design: Simplifies interfacing between circuits with differing voltage potentials.
  • Increased Reliability: Protects circuits from voltage spikes and transients, extending equipment lifespan.
  • Flexible Output: Allows for different output configurations to meet specific application needs.

Additional Details

The TLP554 is designed for robust performance in harsh industrial environments. The phototransistor output provides versatility in circuit design. It complies with industry safety standards. The operating temperature typically ranges from -55°C to +100°C. It is suitable for various applications requiring electrical isolation and efficient signal transfer.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
SURGE ARRESTER 2-electrode arrester
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $5.7999
Lite-On Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess