EN
  • EN
  • DE

TA8173AP

Part No TA8173AP
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description SOUND FIELD REPRODUCTION IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 354214-TA8173AP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA8173AP CAD Model

Description

The TA8173AP is a monolithic integrated circuit manufactured by Toshiba Semiconductor and Storage, primarily designed for use as a chroma signal processing IC in television receivers. It handles various functions related to color signal processing, ensuring accurate and vibrant color reproduction.

Applications

  • Television receivers
  • Video cassette recorders (VCRs)
  • DVD players
  • Other devices requiring chroma signal processing

Features

  • Chroma signal processing: The IC is specifically designed for handling and processing chroma signals, which are essential for color reproduction in video systems.
  • Automatic color control (ACC): It incorporates ACC circuitry to automatically adjust the color intensity, ensuring consistent color output even with varying input signal strengths.
  • Automatic tint control (ATC): The ATC function automatically corrects the tint or hue of the video signal, maintaining accurate color balance.
  • Color killer circuit: This circuit prevents the display of color noise when a black and white signal is received, ensuring a clean monochrome image.
  • Single power supply operation: The TA8173AP is designed to operate from a single power supply voltage, simplifying the design of the overall system.
  • Low power consumption: Its efficient design minimizes power consumption, making it suitable for a wide range of applications.

Benefits

  • Improved color reproduction: By accurately processing chroma signals, the IC ensures vibrant and lifelike color reproduction in video displays.
  • Stable color output: The automatic color and tint control features maintain consistent color output, even under varying signal conditions.
  • Reduced color noise: The color killer circuit eliminates color noise when displaying black and white signals, resulting in a cleaner image.
  • Simplified system design: The single power supply operation simplifies the design of the overall system, reducing component count and cost.
  • Energy efficiency: Low power consumption contributes to energy efficiency, making it suitable for battery-powered devices and other applications where power conservation is important.

Additional Details

The TA8173AP typically comes in a DIP (Dual In-line Package) format, which is easy to handle and solder onto printed circuit boards. It requires external components such as resistors and capacitors to implement the necessary filtering and signal processing functions. The specific values of these components are typically determined by the application and the desired performance characteristics. The IC's internal circuitry includes amplifiers, filters, and control circuits that work together to process the chroma signal effectively. Detailed specifications, including voltage ratings, current consumption, and operating temperature range, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Broadcom Limited
Lowest to $8.2363
KEC
Need more? Email Us
IXYS
Need more? Email Us
Texas Instruments
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess