EN
  • EN
  • DE

TLP555(F)(TP1.F)

Part No TLP555(F)(TP1.F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840584-TLP555(F)(TP1.F)
Ultra Librarian 3D Model Ultra Librarian TLP555(F)(TP1.F) CAD Model

Description

The TLP555(F)(TP1.F) is a high-speed photocoupler manufactured by Toshiba Semiconductor and Storage. It consists of a gallium arsenide infrared LED optically coupled to a high-gain, high-speed photodetector IC. The (F)(TP1.F) suffix denotes specific packaging options, often related to lead forming and tape and reel specifications for automated assembly. It provides electrical isolation between the input and output circuits while enabling high-speed data transmission.

Applications:

  • High-Speed Data Communication: Isolates data lines in communication networks, preventing ground loops and noise.
  • Digital Logic Isolation: Provides high-speed isolation in digital control systems.
  • Switching Power Supplies: Used for feedback isolation in SMPS with fast transient response requirements.
  • Motor Control: Isolates control signals in high-performance motor drive applications.
  • Instrumentation: Isolates sensitive measurement circuits from digital control systems.

Features:

  • High-Speed Operation: Enables fast data transmission and control.
  • High Isolation Voltage: Provides reinforced insulation for enhanced safety.
  • Low Input Current: Minimizes power consumption.
  • Operating Temperature Range: Suitable for industrial operating conditions.
  • Open Collector Output: Provides flexible interface options.

Benefits:

  • Improved System Performance: Enables high-speed communication and control.
  • Enhanced Safety: Protects personnel and equipment from electrical hazards.
  • Reduced Noise: Minimizes noise and interference in sensitive circuits.
  • Simplified Circuit Design: Eases the design of isolated high-speed circuits.
  • Increased Reliability: Prevents damage from voltage transients.

Additional Details:

The TLP555(F)(TP1.F) has a high isolation voltage rating. The high-gain output stage ensures fast response times. The (F)(TP1.F) suffix indicates particular lead-forming or packaging characteristics. Input LED requires minimal forward current. The output stage features an open collector. Operating temperature ranges suit industrial environments. It offers robust electrical isolation. The high-speed operation is crucial for communication systems. It protects against voltage spikes and ground loops. Its enhanced noise immunity protects circuits. The TLP555 is beneficial in systems needing fast and reliable isolation. It suits high-performance apps.

You May Also Be Interested in

Advantech Corp
SWITCH SL set USA
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess