EN
  • EN
  • DE

TLP5772H(LF4,E

Part No TLP5772H(LF4,E
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Optocoupler Logic-Out Totem-Pole DC-IN 1-Channel 6-Pin SOIC T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Schedule B 8541408000
Win Source Part Number 1015651-TLP5772H(LF4,E
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP5772H(LF4,E CAD Model

Description

The TLP5772H(LF4,E is a high-speed photocoupler from Toshiba, designed for demanding industrial applications that require robust isolation and reliable signal transfer. This device features a GaAlAs infrared light-emitting diode (LED) optically coupled to an integrated high-gain, high-speed photodetector IC. It is housed in a small SO6 package, making it suitable for space-constrained applications.

Applications

  • Factory Automation: Used in programmable logic controllers (PLCs), inverters, and servo drives.
  • Industrial Motor Control: Provides isolation between the control circuitry and the high-voltage motor drive circuits.
  • Power Supplies: Implemented in switch-mode power supplies (SMPS) for feedback control and safety isolation.
  • Inverters: Used for signal isolation in inverter circuits, ensuring safe and reliable operation.
  • Communication Equipment: Utilized in data communication interfaces to isolate sensitive components from high-voltage lines.

Features

  • High-Speed Operation: Offers a typical propagation delay time of 60 ns, enabling fast signal transmission.
  • High Common-Mode Transient Immunity: Guarantees reliable operation in noisy environments with a common-mode transient immunity of ±20 kV/μs.
  • Low Input Current: Requires a low input current of 5 mA (max), reducing power consumption.
  • Open Collector Output: Features an open collector output, allowing for flexible interface design.
  • Operating Temperature Range: Operates over a wide temperature range, typically from -40°C to +100°C.
  • Isolation Voltage: Provides a high isolation voltage, typically 3750 Vrms.
  • Compact SO6 Package: Space-saving package for high-density mounting.

Benefits

  • Enhanced System Reliability: The high isolation voltage and common-mode transient immunity ensure reliable operation in harsh industrial environments.
  • Faster Switching Speeds: The low propagation delay time enables high-speed data transmission, improving system performance.
  • Reduced Power Consumption: The low input current reduces overall power consumption, contributing to energy efficiency.
  • Compact Design: The small SO6 package allows for high-density mounting, saving valuable board space.
  • Improved Safety: Provides galvanic isolation, protecting sensitive control circuits from high-voltage power circuits.

The TLP5772H(LF4,E from Toshiba is a reliable and high-performance photocoupler suitable for a wide range of industrial applications. Its combination of high speed, high isolation, and low power consumption makes it an excellent choice for demanding designs requiring robust signal isolation.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Shindengen
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess