EN
  • EN
  • DE

TLP621(D4-GB,F)

Part No TLP621(D4-GB,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Description Optoisolator Transistor Output 5300Vrms 1 Channel
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218283-TLP621(D4-GB,F)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP621(D4-GB,F) CAD Model

Description

The TLP621(D4-GB,F) is a single-channel optocoupler from Toshiba Semiconductor and Storage. This device consists of a gallium arsenide infrared emitting diode (IRED) optically coupled to a silicon phototransistor. It is designed for applications requiring high voltage isolation between input and output circuits. Its compact design and robust performance make it suitable for a variety of industrial and commercial applications.

Applications

  • I/O Interfaces for Microcontrollers: Provides galvanic isolation for microcontroller input/output lines.
  • Digital Control Systems: Isolates control signals in digital control systems to prevent ground loops and noise.
  • Power Inverters and Converters: Used for feedback and control signal isolation in power inverters and converters.
  • Industrial Equipment: Provides isolation in various industrial equipment, enhancing safety and reliability.
  • Medical Equipment: Ensures electrical isolation in sensitive medical devices.

Features

  • High Isolation Voltage: Offers a high isolation voltage rating (typically 5000 Vrms) between input and output.
  • Low Input Current: Requires a low input current for activation, making it compatible with TTL and CMOS logic.
  • High Current Transfer Ratio (CTR): Provides efficient signal transfer between the input LED and output transistor.
  • Compact DIP Package: Available in a compact dual-in-line package (DIP) for easy mounting on PCBs.
  • Pb-Free and RoHS Compliant: Compliant with environmental standards for lead-free manufacturing.

Benefits

  • Enhanced Safety: Protects control circuits from high voltages and transient surges.
  • Noise Reduction: Minimizes noise coupling between input and output circuits.
  • Simplified Design: Simplifies circuit design by providing a simple and reliable isolation barrier.
  • Improved Reliability: Offers robust performance and long-term reliability in harsh environments.
  • Compliance: Meets relevant industry safety standards.

The TLP621 series is designed for high-density mounting and comes with various lead forming options. The (D4-GB,F) suffix denotes a specific lead forming and packaging configuration. The device is commonly used in applications where electrical isolation is critical, such as industrial automation, power supplies, and motor control systems. Its stable performance over a wide temperature range makes it suitable for use in demanding industrial environments.

You May Also Be Interested in

Sharp Microelectronics
PHOTOCOUPLER / Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Lowest to $0.0659
ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6SMD
Need more? Email Us
Toshiba Semiconductor and Storage
TR COUPLER; SO4; AECQ; ROHS; T&R
Lowest to $3.8507
American Bright Optoelectronics Corporation
SENSOR PHOTO 4SMD
Lowest to $0.3571
CEL
OPTOISOLATOR 5KV TRANS 4SMD / Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV TRANS W/BASE 6SMD
Lowest to $0.3501
Vishay
OPTOISO 5KV TRANS W/BASE 6DIP
Need more? Email Us
ON Semiconductor
OPTOISO 4.17KV TRANS 6DIP
Lowest to $0.2700
Lite-On Inc.
P/C LTV-214 STD. TYPE
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess