EN
  • EN
  • DE

TLP621-D4-GR-TP

Part No TLP621-D4-GR-TP
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218305-TLP621-D4-GR-TP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP621-D4-GR-TP CAD Model

Description

The TLP621-D4-GR-TP is a four-channel phototransistor optocoupler manufactured by Toshiba Semiconductor and Storage. This device is designed to provide electrical isolation between input and output circuits, preventing unwanted noise or high voltage from damaging sensitive components. It uses a gallium arsenide infrared LED as the input and a phototransistor as the output, ensuring reliable signal transmission with a high isolation voltage.

Applications

  • Programmable Logic Controllers (PLCs): Used to isolate I/O signals in industrial control systems.
  • Microprocessor Interfaces: Provides a safe interface between microprocessors and external high-voltage circuits.
  • Switching Power Supplies: Isolates control signals in power supply circuits.
  • General Purpose Inverters: Provides isolation for inverter control circuitry.
  • Office Automation Equipment: Used for signal isolation in various office machines.

Features

  • Four-Channel Configuration: Integrates four independent optocoupler channels into a single DIP package.
  • High Isolation Voltage: Offers a high isolation voltage rating (typically 5000 Vrms).
  • Compact DIP Package: Designed for easy through-hole mounting on PCBs.
  • Operating Temperature Range: Specified to operate over a broad industrial temperature range.
  • Current Transfer Ratio (CTR): Provides efficient signal transfer between input and output.

Benefits

  • Electrical Isolation: Prevents ground loops and protects circuits from voltage spikes and surges.
  • Improved System Reliability: Increases the overall reliability of the system by reducing noise and interference.
  • Simplified Circuit Design: Simplifies design by providing a safe interface between different voltage levels.
  • Space Saving: The multi-channel configuration saves valuable PCB space.
  • Enhanced Safety: Improves safety by isolating users from high-voltage circuitry.

Additional Details

The TLP621-D4-GR-TP features a DIP16 package for easy through-hole mounting. The "GR" and "TP" suffixes often indicate specific tape and reel packaging options and quality control standards. Its key parameters include collector-emitter voltage, isolation voltage, and current transfer ratio. Detailed specifications, timing diagrams, and application notes should be consulted in the official Toshiba datasheet for optimal usage. Always refer to the manufacturer's datasheet for accurate and up-to-date information.

You May Also Be Interested in

Toshiba Semiconductor and Storage
OPTOISOLATOR 2.5KV TRANS 4-SOP
Lowest to $2.8677
Broadcom Limited
OPTOISOLTR 5KV 4CH TRANS 16-DIP
Lowest to $1.2869
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Lowest to $1.1381
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 3.75KV 2CH TRANS 8SOIC
Lowest to $12.1530
Isocom Components 2004 LTD
OPTOISO 5.3KV TRANS 4SMD
Lowest to $2.1252
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP
Lowest to $3.6891
Fairchild/ON Semiconductor
OPTOCOUPLER DARL 2CHAN 8SOIC
Lowest to $3.7826
CEL
OPTOISOLATOR 2.5KV DARL 4SMD
Lowest to $0.6255
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess