EN
  • EN
  • DE

TLP621(D4-GR)

Part No TLP621(D4-GR)
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Description Optoisolator Transistor Output 5300Vrms 1 Channel
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218285-TLP621(D4-GR)
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP621(D4-GR) CAD Model

Description

The TLP621(D4-GR) is an optocoupler manufactured by Toshiba Semiconductor and Storage, designed to provide electrical isolation between circuits. It consists of an infrared light-emitting diode (LED) and a phototransistor, enabling signal transfer without a direct electrical connection. This feature is crucial for protecting sensitive electronic components from high voltages and electrical noise.

Applications

  • Isolated Gate Drivers: Used in gate driver circuits to isolate the control signal from the high-power switching devices.
  • Digital Signal Isolation: Isolates digital signals between different parts of a system.
  • Feedback Control Loops in Power Supplies: Provides isolation in feedback paths of switching power supplies.
  • Industrial Automation Equipment: Used extensively in industrial control systems for safety and reliability.
  • Motor Control Circuits: Isolates control signals in motor drive applications.

Features

  • High Isolation Voltage: Offers a high isolation voltage rating (typically 5000 Vrms) to protect against voltage surges.
  • Low Input Current: Requires a low forward current to operate, making it compatible with many digital circuits.
  • High Current Transfer Ratio (CTR): Provides efficient signal transfer from the input to the output.
  • Compact Package: Available in a small DIP package for easy integration into circuit boards.
  • Pb-Free and RoHS Compliant: Complies with environmental regulations for lead-free manufacturing.

Benefits

  • Enhanced Safety: Protects electronic components from voltage spikes and transient noise.
  • Improved Signal Integrity: Reduces noise and interference in signal transmission.
  • Simplified Circuit Design: Simplifies the design of isolated circuits.
  • Increased Reliability: Provides robust and reliable performance over a wide range of operating conditions.
  • Regulatory Compliance: Meets relevant safety and environmental standards.

The TLP621 series is designed for high-density mounting and is available in various lead forming options. The (D4-GR) suffix refers to a specific lead forming and packaging configuration. This optocoupler is widely used in applications requiring robust isolation and reliable signal transfer. Its ability to withstand high voltages and its low input current requirements make it an ideal choice for many industrial and commercial applications. The device's stable performance over a wide temperature range ensures consistent operation in demanding environments.

You May Also Be Interested in

Vishay
OPTOISO 5KV TRANS W/BASE SOP-6L5
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 2CH DARLNG 8-SO
Lowest to $8.2491
Fairchild/ON Semiconductor
6-PIN DIP OPTOCOUPLERS FOR POWER SUPPLY APPLICATIONS
Need more? Email Us
Lite-On Inc.
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1016
Vishay
OPTOISO 5KV TRANS W/BASE 6SOP
Lowest to $0.2745
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Lowest to $1.1381
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.2287
Broadcom Limited
OPTOISO 3.75KV TRANS 4MINIFLAT
Lowest to $0.2672
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4334 $64.5030
100+ $1.1769 $117.6900
155+ $1.1400 $176.7000
210+ $1.1030 $231.6300
275+ $1.0661 $293.1775
365+ $0.9563 $349.0495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess