EN
  • EN
  • DE

TLP621(F.T)

Part No TLP621(F.T)
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 093750-TLP621(F.T)
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Signal Processing, Computers & Computer Peripherals, Power Management
Ultra Librarian 3D Model Ultra Librarian TLP621(F.T) CAD Model

Description

The TLP621(F.T) is a single-channel optocoupler from Toshiba Semiconductor and Storage. It features a gallium arsenide infrared emitting diode (IRED) optically coupled to a silicon phototransistor. This configuration provides electrical isolation between the input and output circuits, making it suitable for applications where high voltage isolation and safety are critical.

Applications

  • Programmable Logic Controllers (PLCs): Used for isolating input/output modules.
  • AC Servo Drives: Provides isolation between the control circuit and the power stage.
  • Inverter Applications: Isolates the control circuitry from the high-voltage power switching components.
  • Switching Power Supplies: Offers isolation in feedback and control loops.
  • Microcontroller I/O Isolation: Provides electrical isolation for microcontroller input and output ports.

Features

  • High Isolation Voltage: Offers a high isolation voltage rating (typically 5000 Vrms) for enhanced safety.
  • Current Transfer Ratio (CTR): Provides a reliable current transfer ratio, ensuring efficient signal transfer.
  • Low Input Current: Requires a low input current to activate the LED, compatible with TTL and CMOS logic.
  • Compact DIP Package: Available in a compact dual-in-line package (DIP) for easy PCB mounting.
  • Pb-Free and RoHS Compliant: Compliant with environmental regulations for lead-free manufacturing.

Benefits

  • Enhanced Safety: Provides electrical isolation to protect sensitive control circuitry from high voltages and transients.
  • Noise Immunity: Reduces noise coupling between circuits, improving overall system performance.
  • Simplified Circuit Design: Simplifies circuit design by eliminating the need for complex isolation techniques.
  • Improved Reliability: Offers high reliability and long operational life.
  • Compliance: Meets relevant safety standards and regulations.

The TLP621 series is designed for high-density mounting and is available in various lead forming options. The (F.T) suffix likely indicates a specific testing or packaging configuration. This optocoupler is commonly used in industrial automation, motor control, and power supply applications due to its robust performance and safety features. The device's wide operating temperature range and stable performance make it suitable for demanding environments.

You May Also Be Interested in

Isocom Components 2004 LTD
Lowest to $0.5634
Broadcom Limited
OPTOISO 5KV TRANS W/BASE 6SMD
Lowest to $0.3252
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
Vishay
OPTOISOLTR 5KV TRANSISTOR 6-SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV TRANS W/BASE 6SMD
Lowest to $0.3501
Isocom Components 2004 LTD
Lowest to $0.3315
ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6SMD
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV TRANS 6-SO 4 LEAD
Lowest to $0.3822
Vishay
OPTOISO 5KV TRANS W/BASE 6DIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3985 $57.7825
355+ $0.3269 $116.0495
550+ $0.3165 $174.0750
755+ $0.3061 $231.1055
980+ $0.2957 $289.7860
1,305+ $0.2657 $346.7385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess