EN
  • EN
  • DE

TLP741J(D4.N.F)

Part No TLP741J(D4.N.F)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Package DIP
Win Source Part Number 091798-TLP741J(D4.N.F)
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP741J(D4.N.F) CAD Model

Description

The TLP741J(D4.N.F) is a photocoupler from Toshiba Semiconductor and Storage, designed to provide electrical isolation between circuits. It typically consists of an infrared LED and a phototransistor. The (D4.N.F) suffix likely specifies package type and lead forming details.

Applications

  • Programmable Logic Controllers (PLCs): Provides isolation between the controller and input/output modules, protecting against voltage transients and electrical noise.
  • Microcomputer Interfaces: Isolates microcomputer systems from external peripherals, enhancing system reliability and preventing damage.
  • Measuring Instruments: Used in measuring equipment to isolate the measurement circuit from the power supply and control circuits, improving accuracy and safety.
  • Power Supplies: Provides feedback isolation in switching power supplies, enabling stable and controlled output voltage regulation.
  • General Purpose Inverters: Isolates the control and power sections of inverters, improving safety and performance.
  • Control Equipment: Protects control circuits from high-voltage transients and noise in industrial control systems.

Features

  • High Isolation Voltage: Offers high voltage isolation between the input and output sides.
  • Current Transfer Ratio (CTR): Specified CTR ensures efficient signal transfer.
  • Operating Temperature Range: Operates reliably over a wide temperature range.
  • Phototransistor Output: Uses a phototransistor output stage for versatile interfacing.
  • Compact Package: Space-saving package design for high-density board layouts.
  • Lead Forming Options: (D4.N.F) indicates specific lead forming for optimized PCB mounting.

Benefits

  • Enhanced Safety: Protects sensitive circuits from high-voltage hazards.
  • Improved Reliability: Isolates noisy or potentially damaging signals from the control circuitry.
  • Simplified Circuit Design: Simplifies interfacing between different voltage levels and circuit types.
  • Space Saving: Compact design allows for use in densely populated circuit boards.
  • Versatile Applications: Suitable for many applications requiring electrical isolation.
  • Noise Reduction: Prevents noise from propagating between isolated circuit sections.

Additional Details

The TLP741J series is designed to meet various international safety standards. The Current Transfer Ratio (CTR) is a crucial parameter as it dictates the output current for a given input current. The (D4.N.F) designation identifies specific lead forming details for PCB mounting and soldering, as per the datasheet. Consult the datasheet for precise specifications on isolation voltage, CTR range, operating temperature, and package dimensions.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
NVIDIA
Lowest to $6.5292
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $5.7999

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess