EN
  • EN
  • DE

TLP759F(D4-TP4,J,F)

Part No TLP759F(D4-TP4,J,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 750171-TLP759F(D4-TP4,J,F)
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TLP759F(D4-TP4,J,F) CAD Model

Description

The TLP759F is a high-speed photocoupler from Toshiba Semiconductor and Storage, designed for high-performance applications requiring electrical isolation and fast switching speeds. This device incorporates a gallium arsenide (GaAs) light-emitting diode (LED) as the light source and a high-gain, high-speed photodetector to transmit signals across an isolation barrier.

Applications:

  • High-speed logic interfaces: Used to isolate and interface between digital logic circuits operating at different voltage levels.
  • Programmable logic controllers (PLCs): Provides isolation between the control circuitry and the input/output modules.
  • Inverter circuits: Protects sensitive control circuits from high-voltage inverter stages.
  • Power supply control: Enables isolated feedback control in power supplies.
  • Data transmission: Isolates data lines in communication systems to prevent ground loops and protect equipment.

Features:

  • High-speed switching: Offers a typical propagation delay time, crucial for fast data transmission and control applications.
  • High common-mode transient immunity: Provides excellent noise immunity, preventing spurious triggering due to common-mode noise.
  • Guaranteed performance: Ensures reliable operation over a wide range of operating conditions.
  • Compact package: Available in a compact SO6 package, saving valuable board space.
  • RoHS compliant: Compliant with RoHS directives, ensuring environmental friendliness.

Benefits:

  • Enhanced safety: Provides electrical isolation, protecting users and equipment from hazardous voltages.
  • Improved signal integrity: Prevents ground loops and reduces noise, ensuring accurate and reliable data transmission.
  • Increased system reliability: Offers robust performance and immunity to noise, extending the lifespan of the system.
  • Simplified design: Enables easier design of isolated circuits, reducing development time and cost.
  • Space-saving solution: The compact package allows for high-density circuit designs.

Additional Details:

The TLP759F operates within a specified temperature range, typically from -40°C to +85°C, ensuring reliable performance in various environmental conditions. The isolation voltage is a key parameter, providing a high level of electrical isolation between the input and output. Detailed specifications on current transfer ratio (CTR), input forward voltage, and output saturation voltage are crucial for proper circuit design. Consult the Toshiba datasheet for precise electrical characteristics and application guidelines to ensure optimal performance and reliability.

You May Also Be Interested in

Isocom Components 2004 LTD
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $0.2498
Vishay
OPTOISO 5KV TRANS W/BASE 6SOP
Lowest to $0.2745
Fairchild/ON Semiconductor
OPTOISOLTR 5.3KV PHOTO FET 6-SMD
Lowest to $0.6376
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Lowest to $1.1381
Toshiba Semiconductor and Storage
OPTOISOLATOR 2.5KV TRANS 4-SOP
Lowest to $2.8677
Broadcom Limited
OPTOISO 3.75KV 2CH DARLNG 8-SO
Lowest to $8.2491
CEL
OPTOISOLATOR 2.5KV DARL 4SMD
Lowest to $0.6255
Broadcom Limited
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin SOIC T/R / OPTOISO 3.75KV TRANS W/BASE 8SO
Lowest to $0.9431
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess