EN
  • EN
  • DE

TLP781F(D4-BLL

Part No TLP781F(D4-BLL
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1307+
Reference case DIP-4
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 750174-TLP781F(D4-BLL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP781F(D4-BLL CAD Model

Description

The TLP781F(D4-BLL) is a high-isolation Photocoupler manufactured by Toshiba Semiconductor and Storage. This device consists of a gallium arsenide infrared emitting diode optically coupled to a silicon phototransistor. It is designed for applications requiring electrical isolation between input and output circuits, such as in industrial control systems, power supplies, and communication equipment. The TLP781F(D4-BLL) offers high isolation voltage, fast switching speeds, and excellent current transfer ratio.

Applications:

  • Industrial Control: Isolating control signals between high-voltage and low-voltage circuits.
  • Power Supplies: Providing isolation in switch-mode power supplies and DC-DC converters.
  • Communication Equipment: Isolating data and control lines in modems, network interfaces, and other communication systems.
  • Medical Equipment: Ensuring patient safety by isolating sensitive medical devices from high-voltage circuits.
  • Motor Control: Isolating control signals in motor drives and inverters.

Features:

  • High Isolation Voltage: Provides robust electrical isolation between input and output circuits.
  • High Current Transfer Ratio (CTR): Ensures efficient signal transfer from input to output.
  • Fast Switching Speed: Enables high-speed data transmission and control.
  • Compact Package: Available in a small DIP-4 package for space-constrained applications.
  • RoHS Compliant: Meets environmental standards for hazardous substance content.

Benefits:

  • Enhanced Safety: Protects users and equipment from high-voltage hazards.
  • Improved Noise Immunity: Isolates sensitive circuits from noise and interference.
  • Reduced Ground Loops: Prevents ground loops and common-mode noise.
  • Simplified Design: Easy to integrate into existing circuits with minimal external components.
  • Increased Reliability: Provides robust and reliable isolation in harsh environments.

Additional Details:

The TLP781F(D4-BLL) typically requires only a current-limiting resistor on the input side and a pull-up resistor on the output side. The datasheet provides detailed information on the recommended operating conditions, electrical characteristics, and application circuits. The device is designed to meet stringent safety standards, such as UL and VDE, ensuring reliable isolation performance. The high current transfer ratio allows for efficient signal transfer with minimal input current. The fast switching speed makes it suitable for high-speed data transmission and control applications. The device is available in a standard DIP-4 package, making it easy to integrate into various circuit boards.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess