EN
  • EN
  • DE

TLP785(GRL-TP6F(C

Part No TLP785(GRL-TP6F(C
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 995902-TLP785(GRL-TP6F(C
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP785(GRL-TP6F(C CAD Model

Description

The TLP785(GRL-TP6F(C is a high-isolation, single-channel optocoupler manufactured by Toshiba Semiconductor and Storage. Optocouplers, also known as optoisolators, are used to provide electrical isolation between circuits while still allowing signals to pass through. This isolation is crucial in applications where high voltages or noise could damage sensitive components or create safety hazards.

Applications

  • Power supplies: Providing feedback isolation in switching power supplies.
  • Industrial control systems: Isolating control signals from high-voltage equipment.
  • Motor control: Isolating microcontroller signals from motor drive circuits.
  • Medical equipment: Protecting patients and sensitive instruments from electrical shock.
  • Data communication: Isolating data lines to prevent ground loops and noise.

Features

  • High isolation voltage: Provides a high level of electrical isolation between input and output circuits.
  • Single-channel configuration: Simplifies circuit design and reduces component count.
  • High current transfer ratio (CTR): Ensures efficient signal transmission.
  • Low input current: Reduces power consumption and allows for direct drive from microcontrollers.
  • Compact package: Facilitates integration into space-constrained applications.

Benefits

  • Electrical isolation: Protects sensitive circuits from high voltages and noise.
  • Safety: Prevents electrical shock hazards in medical and industrial equipment.
  • Signal integrity: Eliminates ground loops and reduces noise in data communication systems.
  • Design flexibility: Allows for independent grounding of input and output circuits.
  • Reliable performance: Provides stable and consistent signal transmission.

Additional Details

The TLP785(GRL-TP6F(C optocoupler typically features a gallium arsenide (GaAs) infrared emitting diode (IRED) on the input side and a silicon phototransistor on the output side. The isolation voltage rating specifies the maximum voltage that can be applied between the input and output circuits without causing breakdown. The current transfer ratio (CTR) indicates the ratio of output current to input current. Toshiba Semiconductor and Storage provides detailed datasheets with comprehensive specifications, including pinout diagrams, electrical characteristics, and application notes. These datasheets are essential for engineers and designers to ensure proper integration of the optocoupler into their circuits. Adherence to recommended PCB layout and component selection practices is crucial for minimizing noise and ensuring stable operation. The TLP785(GRL-TP6F(C also includes protection circuitry to prevent damage from overvoltage and reverse polarity. Proper thermal management is important for maintaining the optocoupler's reliability and preventing overheating.

The TLP785(GRL-TP6F(C's package type is typically a DIP (Dual In-line Package) or a SOIC (Small Outline Integrated Circuit) to facilitate easy mounting on printed circuit boards. The device's operating temperature range allows it to function reliably in diverse environments. Proper grounding and decoupling techniques are also important for minimizing noise and ensuring stable operation.

You May Also Be Interested in

Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1636 $50.7160
745+ $0.1343 $100.0535
1,155+ $0.1301 $150.2655
1,590+ $0.1259 $200.1810
2,055+ $0.1217 $250.0935
2,750+ $0.1091 $300.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess