EN
  • EN
  • DE

TLP797GA

Part No TLP797GA
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Cordless Telephone
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1269853-TLP797GA
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP797GA CAD Model

Description

The TLP797GA is a solid state relay (SSR) manufactured by Toshiba Semiconductor and Storage. It features a gallium arsenide (GaAs) infrared LED optically coupled to a MOSFET. It's designed for applications requiring electrical isolation and the ability to switch AC or DC loads with a control signal. This SSR offers advantages such as low on-resistance, high isolation voltage, and fast switching speeds compared to traditional electromechanical relays.

Applications:

  • Industrial automation: Controlling motors, valves, and other actuators.
  • Power supplies: Switching DC voltages or AC currents.
  • Measurement equipment: Signal isolation and switching in measurement and testing applications.
  • Security systems: Controlling door locks, alarms, and other security devices.
  • Medical equipment: Providing electrical isolation in sensitive medical devices.

Features:

  • Solid-state relay (SSR): Offers electrical isolation between the control and load circuits.
  • GaAs infrared LED: Provides efficient optical coupling for reliable switching.
  • MOSFET output: Enables fast and efficient switching of AC or DC loads.
  • High isolation voltage: Ensures safety and prevents ground loops.
  • Low on-resistance: Minimizes power dissipation and voltage drop across the switch.
  • Small package size: Allows for compact designs and efficient board utilization.

Benefits:

  • Electrical isolation: Protects control circuits from high-voltage transients and ground loops.
  • Reliable switching: Solid-state design eliminates mechanical wear and tear for increased lifespan.
  • Energy efficiency: Low on-resistance minimizes power loss and heat generation.
  • Fast switching speed: Enables precise and responsive control of loads.
  • Compact design: Reduces overall system size and cost.

Additional Details:

The TLP797GA is typically available in a 4-pin SO4 package. The input side consists of the GaAs infrared LED, which requires a forward current to activate. The output side is a MOSFET that switches on when the LED is illuminated. The isolation voltage is typically around 3750 Vrms. It is important to consult the datasheet to determine the exact input current requirements, load voltage, load current, and other operating parameters. The SSR also offers improved reliability compared to mechanical relays, which are prone to wear and tear.

The TLP797GA's features make it a suitable component for various applications where electrical isolation, reliability, and switching speed are critical considerations.

You May Also Be Interested in

Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0122 $64.0976
18+ $6.5743 $118.3374
28+ $6.3687 $178.3236
38+ $6.1631 $234.1978
49+ $5.9575 $291.9175
65+ $5.3419 $347.2235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess