EN
  • EN
  • DE

TLP842

Part No TLP842
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218372-TLP842
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TLP842 CAD Model

Description

The TLP842 is a four-channel high-speed photocoupler housed in a small outline package. Manufactured by Toshiba Semiconductor and Storage, it features gallium arsenide (GaAs) light-emitting diodes (LEDs) optically coupled to high-gain, high-speed photodetectors. This configuration provides excellent electrical isolation and enables reliable data transmission in various applications.

Applications

  • Digital Logic Isolation: Provides electrical isolation between different digital circuits, preventing ground loops and noise coupling.
  • Microprocessor System Interfaces: Used to interface microprocessors with peripherals, protecting the microprocessor from voltage spikes and noise.
  • Programmable Logic Controllers (PLCs): Provides isolated inputs and outputs for PLCs, enhancing system reliability and safety.
  • Inverter Control: Used in motor drives and inverters for isolated gate drive signals.
  • High-Speed Data Transmission: Suitable for transmitting data at high speeds while maintaining electrical isolation.

Features

  • Four-Channel Configuration: Enables simultaneous isolation of four independent signals.
  • High-Speed Operation: Supports data rates up to several Mbps, suitable for high-speed communication.
  • High Isolation Voltage: Provides robust electrical isolation between the input and output.
  • Small Outline Package: Space-saving design suitable for high-density circuit boards.
  • Low Input Current: Requires minimal input current, making it compatible with various logic circuits.

Benefits

  • Enhanced Safety: Electrical isolation protects sensitive control circuitry from high-voltage transients and noise.
  • Improved Reliability: Prevents ground loops and noise coupling, enhancing system reliability.
  • High Data Throughput: Supports high-speed data transmission without signal degradation.
  • Compact Design: Small footprint allows for integration into space-constrained applications.
  • Versatile Application: Suitable for a wide range of applications requiring isolated data transmission.

Additional Details

The TLP842 offers a typical isolation voltage of 3750 Vrms. The propagation delay is typically in the nanosecond range, enabling high-speed operation. It is available in a surface-mount package, facilitating automated assembly processes. The device is RoHS compliant, ensuring environmental safety.

This photocoupler is designed to provide a reliable and efficient solution for isolated data transmission needs in diverse electronic systems. Its compact size, high isolation voltage, and high-speed operation make it a popular choice for applications demanding high performance and safety.

You May Also Be Interested in

Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 3.75KV 2CH TRANS 8SOIC
Lowest to $12.1530
Broadcom Limited
OPTOISO 3.75KV TRANS 4MINIFLAT
Lowest to $0.2672
Isocom Components 2004 LTD
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $0.2498
Fairchild/ON Semiconductor
OPTOCOUPLER DARL 2CHAN 8SOIC
Lowest to $3.7826
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6DIP
Need more? Email Us
Fairchild/ON Semiconductor
OPTOCOUPLER SGL TRANS OUT 8-SOIC
Need more? Email Us
Broadcom Limited
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $1.6008
Isocom Components 2004 LTD
OPTOISO 5.3KV TRANS 4SMD
Lowest to $2.1252
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP
Lowest to $3.6891

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4539 $59.0070
310+ $0.3731 $115.6610
480+ $0.3615 $173.5200
665+ $0.3500 $232.7500
855+ $0.3384 $289.3320
1,150+ $0.3026 $347.9900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,985 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess