EN
  • EN
  • DE

TLP9114B(MBJ-TL,F)

Part No TLP9114B(MBJ-TL,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 370814-TLP9114B(MBJ-TL,F)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP9114B(MBJ-TL,F) CAD Model

Description

The TLP9114B(MBJ-TL,F) is a sophisticated Solid State Relay (SSR) from Toshiba Semiconductor and Storage, designed for a wide array of applications requiring reliable and efficient switching. This SSR utilizes an advanced MOSFET output, providing superior performance compared to traditional electromechanical relays, especially in terms of lifespan, switching speed, and noise reduction.

Applications

  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment for switching various loads.
  • Building Automation: Implemented in HVAC systems, lighting controls, and security systems to manage electrical circuits efficiently.
  • Medical Equipment: Employed in devices where silent and reliable switching is crucial, such as patient monitoring systems and diagnostic equipment.
  • Power Supplies: Integrated into power supplies for efficient power distribution and control.
  • Motor Control: Utilized for controlling small motors in various applications.

Features

  • High Isolation Voltage: Offers a high isolation voltage, ensuring safety and preventing electrical noise from affecting control circuits.
  • Fast Switching Speed: Provides rapid switching times, enhancing the responsiveness of controlled systems.
  • Low On-Resistance: Minimizes power dissipation and heat generation, contributing to energy efficiency and extending product life.
  • Surface Mount Package: The MBJ-TL,F package is designed for surface mounting, facilitating automated assembly and compact designs.
  • Zero-Crossing Circuitry: Some versions may include zero-crossing circuitry to minimize inrush current and electrical noise.

Benefits

  • Enhanced Reliability: Solid-state design eliminates mechanical wear, significantly increasing the lifespan and reliability compared to electromechanical relays.
  • Reduced Noise: Operates silently, making it suitable for noise-sensitive environments such as medical facilities and office spaces.
  • Improved Energy Efficiency: Low on-resistance reduces power loss, leading to lower operating costs and reduced heat generation.
  • Compact Design: Surface mount package enables smaller and more compact designs, saving valuable board space.
  • Simplified Control: Compatible with various control signals, simplifying integration into existing systems.

Additional Details

The TLP9114B(MBJ-TL,F) typically operates with an input voltage range suitable for standard logic circuits. The output is designed to handle a specified current and voltage, making it suitable for a variety of load types. The device complies with relevant safety standards, ensuring safe operation in demanding applications. Its robust construction and advanced design make it a dependable choice for critical switching applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
KEC
Need more? Email Us
NVIDIA
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Lowest to $8.2363
EPCOS (TDK)
Need more? Email Us
Mini-Circuits
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess