The TLRMV1020(T14HIT,F) is a surface-mount LED manufactured by Toshiba Semiconductor and Storage. This LED is designed for various indicator and display applications, providing a reliable light source with a compact footprint.
Applications
- Indicator Lights
- Backlighting
- Consumer Electronics
- Automotive Applications
- Status Indicators
Features
- Surface Mount Design: Allows for automated assembly.
- Compact Size: Saves space on printed circuit boards.
- High Luminous Intensity: Provides a bright and clear light output.
- Long Lifespan: Ensures reliable performance over time.
- Low Power Consumption: Reduces energy usage.
Benefits
- Efficient assembly process with surface mount technology.
- Space-saving design for compact devices.
- Clear visibility due to high luminous intensity.
- Extended operational life, reducing maintenance.
- Energy-efficient operation, suitable for battery-powered devices.
Technical Specifications
The TLRMV1020(T14HIT,F) features a typical forward voltage of around 2.0V. The luminous intensity varies depending on the color and is typically in the range of 5 to 20 mcd at a forward current of 20mA. The peak wavelength for the emitted light depends on the specific color of the LED. The viewing angle is typically around 120 degrees. The device is designed for surface mounting and comes in a standard SMD package. The operating temperature range is generally from -40°C to +85°C. The materials used are designed for long-term stability and resistance to environmental factors. It is RoHS compliant, ensuring that it meets environmental standards for hazardous substances.
This surface-mount LED is ideally suited for applications requiring a reliable and efficient light source. The compact size allows for easy integration into densely populated PCBs. The high luminous intensity ensures clear visibility, even in ambient light conditions. The long lifespan and low power consumption make it an excellent choice for battery-powered and long-term applications. It is commonly used as an indicator light in various electronic devices, providing visual feedback to the user. It is also used in backlighting applications, such as LCD displays and keypads. Its robust design ensures reliable performance in a wide range of environmental conditions.