The TMBT3906LM(T) is a PNP silicon epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. This transistor is designed for use in various switching and amplification applications where a PNP transistor is required. It is characterized by its low saturation voltage and high current gain, making it suitable for efficient switching and amplification circuits.
Applications:
- High-speed switching circuits
- Amplifier circuits
- Driver stages
- Load switches
- Portable devices
Features:
- PNP Silicon Epitaxial Planar Transistor
- Low saturation voltage
- High current gain (hFE)
- Surface mount package
- Available in a small package size for space-constrained applications
Benefits:
- Efficient switching due to low saturation voltage, reducing power losses.
- High current gain allows for effective amplification and control of larger currents with smaller input signals.
- Compact size facilitates integration into miniaturized electronic devices.
- Improved circuit performance in high-speed applications.
- Enhanced reliability due to Toshiba's manufacturing quality.
Technical Specifications:
The TMBT3906LM(T) typically features a collector-emitter voltage (VCEO) of -40V, a collector current (IC) of -0.2A, and a power dissipation of 0.2W. The operating junction temperature ranges from -55°C to +150°C. It comes in a SOT-23 package. Its DC current gain (hFE) is typically between 100 and 300, dependent on the collector current and temperature. The saturation voltage is typically -0.25V at IC = -100mA and IB = -10mA. It is designed to provide reliable and consistent performance within specified operating conditions.