EN
  • EN
  • DE

TMM2015BP-90

Part No TMM2015BP-90
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 372427-TMM2015BP-90
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMM2015BP-90 CAD Model

Description

The TMM2015BP-90 is a static random-access memory (SRAM) component manufactured by Toshiba Semiconductor and Storage. This SRAM is organized as 65,536 words by 8 bits, resulting in a total memory capacity of 512 kbit. It's designed for applications where moderate speed and low power consumption are important.

Applications

  • Microcontroller systems
  • Embedded systems
  • Data logging devices
  • Portable instruments
  • Industrial control systems

Features

  • Organization: 65,536 words x 8 bits (512 kbit)
  • Access Time: 90 ns
  • Supply Voltage: 5V
  • Operating Current: Designed for low power operation
  • Standby Current: Very low standby current for battery-backed applications
  • Package: DIP or SOIC (check datasheet for specific package)
  • Operating Temperature: -40°C to +85°C (Industrial temperature range)

Benefits

  • Low Power Consumption: Extends battery life in portable devices and minimizes heat dissipation.
  • Moderate Speed: 90 ns access time is suitable for a wide range of applications.
  • Ample Capacity: 512 kbit storage provides sufficient space for program and data storage.
  • Easy Integration: Standard SRAM interface allows for easy integration into existing systems.
  • High Reliability: Designed for reliable operation in various environments.

Additional Details

The TMM2015BP-90 SRAM provides a good balance between speed and power consumption, making it a versatile memory solution for various embedded applications. Its low standby current makes it particularly suitable for battery-backed systems where data retention is critical. The package type (DIP or SOIC) depends on the specific variant; consult the Toshiba datasheet for precise package details and pinout information.

Key Specifications:

  • Memory Size: 512 kbit
  • Organization: 65,536 words x 8 bits
  • Access Time: 90 ns
  • Supply Voltage: 5 V ± 10%
  • Operating Temperature: -40°C to +85°C
  • Data Retention Voltage: 2 V (typical)

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess