EN
  • EN
  • DE

TMP86PM46N

Part No TMP86PM46N
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218707-TMP86PM46N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP86PM46N CAD Model

Description

The TMP86PM46N is an 8-bit microcontroller from Toshiba Semiconductor and Storage, part of the TLCS-870/C1 series. It's designed for embedded control applications requiring a balance between processing power, memory capacity, and peripheral functionality. This makes it suitable for a broad range of applications.

Applications

  • Consumer Electronics: Remote controls, audio-visual equipment, and small appliances.
  • Industrial Control: Sensor interfaces, motor control, and basic automation systems.
  • Automotive: Simple dashboard controls and lighting systems.
  • Office Automation: Printers and scanners.

Features

  • 8-bit CPU Core: Based on Toshiba's TLCS-870/C1 architecture.
  • On-Chip ROM: For storing program code.
  • RAM: For data storage during program execution.
  • I/O Ports: For interfacing with external devices.
  • Timers and Counters: For timing control and event counting.
  • Serial Communication: UART for serial data communication.
  • Interrupt Controller: For handling asynchronous events.
  • Watchdog Timer: For system monitoring and preventing malfunctions.

Benefits

  • Cost-Effective: Provides an economical solution for embedded control applications.
  • Integrated Peripherals: Reduces the need for external components.
  • Low-Power Consumption: Suitable for battery-powered applications.
  • Reliable: Designed for reliable operation in various environments.
  • Flexible I/O: Allows connection to a wide range of external devices.
  • Simplified Development: Supported by development tools and software libraries.

Additional Details

The TMP86PM46N typically operates within a voltage range of 2.7V to 5.5V. It has a standard operating temperature range suitable for many applications. The device is available in different package options to fit various board layouts. Memory sizes (ROM and RAM) and I/O configurations can vary. Refer to the official Toshiba datasheet for the TMP86PM46N for complete technical specifications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess