EN
  • EN
  • DE

TMP86PM49FG

Part No TMP86PM49FG
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Description 8 Bit Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218710-TMP86PM49FG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP86PM49FG CAD Model

Description

The TMP86PM49FG is an 8-bit microcontroller manufactured by Toshiba Semiconductor and Storage as part of their TLCS-870/C1 series. This microcontroller is designed for embedded control applications that require a balance of processing power, memory, and a wide array of peripheral functions. Its versatile architecture and integrated features make it well-suited for a variety of applications.

Applications

  • Consumer Electronics: It can be used in remote controls, audio equipment, and various household appliances.
  • Industrial Control Systems: It's suitable for applications such as motor control, sensor interfacing, and general process automation.
  • Automotive Electronics: It can be implemented in dashboard controls, lighting systems, and basic engine management.
  • Office Automation Equipment: Commonly found in printers, scanners, and fax machines.

Features

  • 8-bit CPU Core: Based on the TLCS-870/C1 architecture for efficient processing.
  • On-Chip ROM: Provides storage for the program code, enabling independent operation of the microcontroller.
  • RAM: Facilitates temporary data storage during program execution.
  • I/O Ports: Offers versatile connectivity to external devices, sensors, and actuators.
  • Timers and Counters: Allows for precise timing control and event counting, crucial for real-time applications.
  • Serial Communication Interfaces: Supports UART and other communication protocols for data exchange.
  • Interrupt Controller: Manages interrupt requests efficiently, ensuring timely response to critical events.
  • Watchdog Timer: Monitors program execution and resets the microcontroller in case of errors, enhancing system reliability.

Benefits

  • Cost-Effective Solution: Provides a compact and economical solution for embedded control applications.
  • Integrated Peripherals: Reduces the need for external components, simplifying the overall system design.
  • Low-Power Consumption: Operates efficiently, minimizing power consumption and extending battery life.
  • Robust Architecture: Ensures reliable operation in harsh environments, suitable for industrial and automotive applications.
  • Flexible I/O Options: Offers a wide range of I/O configurations, enabling seamless integration with various devices.
  • Simplified Software Development: Supported by a comprehensive suite of development tools and libraries, facilitating faster software development.

Additional Details

The TMP86PM49FG typically operates within a voltage range of 2.7V to 5.5V. Its operating temperature range generally spans from -40°C to +85°C. It is available in various package options, including QFP and LQFP. Specific memory sizes and I/O configurations may vary depending on the exact model. Consult the official Toshiba datasheet for the TMP86PM49FG for detailed technical specifications.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess