EN
  • EN
  • DE

TMP87C408LM-1475

Part No TMP87C408LM-1475
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218725-TMP87C408LM-1475
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TMP87C408LM-1475 CAD Model

Description

The TMP87C408LM-1475 is an 8-bit single-chip microcomputer manufactured by Toshiba Semiconductor and Storage. It belongs to the TLCS-870 series of microcontrollers, designed for embedded control applications requiring a blend of processing power and efficient memory management. This microcontroller integrates a central processing unit (CPU), read-only memory (ROM), random-access memory (RAM), and various peripheral functions into a single chip, thereby reducing system cost and size. The device operates using a sophisticated instruction set that allows for efficient code execution, and it includes a range of features tailored for real-time control applications. The suffix '-1475' indicates a specific configuration or programming of the ROM within the microcomputer.

Applications

  • Consumer Electronics: VCRs, audio equipment, and home appliances.
  • Industrial Control Systems: Motor control, process monitoring, and automation equipment.
  • Automotive Electronics: Dashboard controls, engine management systems, and vehicle security systems.
  • Office Automation: Printers, fax machines, and copiers.

Features

  • 8-bit CPU: Offers a balanced performance for a wide range of control applications.
  • On-chip ROM: Stores the program code, eliminating the need for external memory in many applications.
  • On-chip RAM: Provides working memory for data storage and manipulation during program execution.
  • Timers/Counters: Enable precise timing and counting functions for real-time control.
  • Serial Communication Interface: Facilitates communication with other devices, such as sensors, actuators, and other microcontrollers.
  • Input/Output (I/O) Ports: Allow the microcontroller to interface with external devices and sensors.
  • Interrupt Controller: Provides a mechanism for responding to external events in a timely manner.

Benefits

  • Integration: Reduces system cost and size by integrating multiple functions into a single chip.
  • Flexibility: Can be programmed to perform a wide variety of control functions.
  • Real-time Performance: Enables precise timing and control for real-time applications.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Reliability: Designed for robust operation in harsh environments.

Additional Details

The TMP87C408LM-1475 operates within a specified voltage and temperature range, as detailed in the Toshiba datasheet. The ROM size, RAM size, and number of I/O ports vary depending on the specific configuration. The microcontroller typically requires an external clock source for operation. Details regarding the specific mask options and ROM programming of the '-1475' variant would be found in the corresponding datasheet.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
Lowest to $3.1721

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess