EN
  • EN
  • DE

TC93A14FUG

Part No TC93A14FUG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 359661-TC93A14FUG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC93A14FUG CAD Model

Description

The TC93A14FUG is a system control IC manufactured by Toshiba Semiconductor and Storage. While detailed specifications are limited, it is generally understood to be a key component in various electronic devices, providing control and management functionalities for the overall system. This IC is designed to integrate multiple functions into a single chip, reducing the number of external components and simplifying the design process.

Applications

  • Audio Systems: Used in car audio systems for volume control, tone adjustment, and source selection.
  • Home Appliances: Integrated into control panels for appliances such as washing machines, refrigerators, and microwave ovens.
  • Industrial Equipment: Employed in control systems for machinery and automation equipment.
  • Consumer Electronics: Utilized in various consumer electronic devices requiring system control and management.

Features

  • Integrated System Control: Provides a comprehensive set of control functions for various electronic systems.
  • Low Power Consumption: Designed to minimize power usage, making it suitable for battery-powered applications.
  • Compact Design: Integrates multiple functions into a single chip, reducing board space requirements.
  • High Reliability: Manufactured using Toshiba's high-quality standards to ensure long-term reliability.

Benefits

  • Simplified System Design: Reduces the complexity of system design by integrating multiple control functions into a single chip.
  • Cost-Effective Solution: Lowers overall system cost by reducing the number of external components required.
  • Improved System Performance: Enhances system performance through efficient control and management of various functions.
  • Enhanced Reliability: Ensures long-term system reliability through the use of high-quality components and manufacturing processes.

Given the limited publicly available specifications, it's recommended to consult the official Toshiba datasheets or contact Toshiba directly for detailed technical information about the TC93A14FUG. However, based on typical applications of similar system control ICs, it's reasonable to assume that the TC93A14FUG handles functions related to input signal processing, output signal control, and communication with other system components. Its small form factor and low power consumption make it well-suited for a wide range of portable and embedded applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Kemet
Need more? Email Us
ON Semiconductor
Need more? Email Us
Kemet
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess