EN
  • EN
  • DE

TMP87C409AM-1N42

Part No TMP87C409AM-1N42
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218732-TMP87C409AM-1N42
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP87C409AM-1N42 CAD Model

Description

The TMP87C409AM-1N42 is an 8-bit single-chip microcomputer produced by Toshiba Semiconductor and Storage. It belongs to the TLCS-870 series of microcontrollers, designed for embedded control applications where a balance of processing power and efficient memory management is essential. This microcontroller integrates a central processing unit (CPU), read-only memory (ROM), random-access memory (RAM), and various peripheral functions into a single chip, thereby reducing system cost and size. The device uses an instruction set optimized for efficient code execution and includes a range of features tailored for real-time control applications. The suffix '-1N42' indicates a specific configuration or programming of the ROM within the microcomputer.

Applications

  • Consumer Electronics: Commonly used in VCRs, audio equipment, and home appliances for control and automation.
  • Industrial Control Systems: Found in motor control, process monitoring, and automation equipment.
  • Automotive Electronics: Applied in dashboard controls, engine management systems, and vehicle security systems.
  • Office Automation Equipment: Used in printers, fax machines, and copiers for controlling various functions.

Features

  • 8-bit CPU: Provides balanced performance suitable for many control applications.
  • On-chip ROM: Stores program code, often eliminating the need for external memory in certain designs.
  • On-chip RAM: Provides working memory for data storage and processing during program execution.
  • Timers/Counters: Enable precise timing and counting functions required for real-time control.
  • Serial Communication Interface: Facilitates communication with external devices, such as sensors, actuators, and other microcontrollers.
  • Input/Output (I/O) Ports: Allow the microcontroller to interface with external devices and sensors.
  • Interrupt Controller: Provides a mechanism for responding to external events in a timely manner.

Benefits

  • Integration: Reduces system cost and size by integrating multiple functions into a single chip.
  • Flexibility: Easily programmed to perform a variety of control functions.
  • Real-time Performance: Enables precise timing and control for real-time applications.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Reliability: Designed for robust operation in demanding environments.

Additional Details

The TMP87C409AM-1N42 operates within specific voltage and temperature ranges, as detailed in Toshiba's documentation. The ROM size, RAM size, and the number of I/O ports vary based on the specific configuration. The microcontroller typically requires an external clock source for proper operation. Details regarding the specific mask options and ROM programming of the '-1N42' variant would be found in the relevant datasheet.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess