EN
  • EN
  • DE

TMP87C409AM-3BG7

Part No TMP87C409AM-3BG7
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218733-TMP87C409AM-3BG7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP87C409AM-3BG7 CAD Model

Description

The TMP87C409AM-3BG7 is an 8-bit single-chip microcomputer manufactured by Toshiba Semiconductor and Storage. Part of the TLCS-870 series, it is tailored for embedded control applications that demand a mix of processing capability and efficient memory management. The integration of a central processing unit (CPU), read-only memory (ROM), random-access memory (RAM), and various peripheral functions onto a single chip helps reduce the system's overall cost and size. The device employs an instruction set designed for efficient code execution and includes features suitable for real-time control. The suffix '-3BG7' indicates a particular ROM configuration or programmed content of the microcomputer.

Applications

  • Consumer Electronics: Often used in devices like VCRs, audio equipment, and home appliances to manage control functions and automation.
  • Industrial Control Systems: Applied in controlling motors, monitoring processes, and managing general automation.
  • Automotive Electronics: Found within dashboard controls, engine management systems, and car security implementations.
  • Office Automation: Used in printers, fax machines, and copiers to manage operations.

Features

  • 8-bit CPU: Delivers appropriate processing power for handling a variety of control applications.
  • On-chip ROM: Stores program code, which may eliminate the reliance on external memory components.
  • On-chip RAM: Provides essential memory for storing and processing data during program runtime.
  • Timers/Counters: Facilitates precise timing and counting, which is essential for real-time control.
  • Serial Communication Interface: Provides an interface for communicating with external components, like sensors, actuators, and other microcontrollers.
  • Input/Output (I/O) Ports: Permits connection to external devices and sensors.
  • Interrupt Controller: Enables responses to external signals promptly.

Benefits

  • Integration: Decreases the expense and physical footprint of the system by integrating numerous features into a single chip.
  • Flexibility: Can be easily programmed to perform a wide range of control operations.
  • Real-time Performance: Supports accurate timing and control in real-time applications.
  • Low Power Consumption: Suitable for devices that depend on battery power.
  • Reliability: Engineered for stable operation in challenging settings.

Additional Details

The TMP87C409AM-3BG7 runs within specified voltage and temperature ranges, as per Toshiba’s documentation. The sizes of ROM and RAM, in addition to the count of I/O ports, depend on the precise configuration. An external clock signal is generally needed. Specifics on the ROM contents and mask options specific to the '-3BG7' version are available in the related datasheet.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess