EN
  • EN
  • DE

TMP87C409BM-4H57

Part No TMP87C409BM-4H57
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218737-TMP87C409BM-4H57
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP87C409BM-4H57 CAD Model

Description

The TMP87C409BM-4H57 is an 8-bit single-chip microcomputer manufactured by Toshiba Semiconductor and Storage. It's part of the TLCS-870 series and designed for embedded control applications that require a balance of processing power and efficient memory management. This microcontroller integrates a central processing unit (CPU), read-only memory (ROM), random-access memory (RAM), and a range of peripheral functions all onto a single chip, reducing the overall system cost and size. The device utilizes an instruction set designed for efficient code execution and has features that are tailored for real-time control applications. The '-4H57' suffix indicates a particular configuration or programming of the ROM within this microcomputer.

Applications

  • Consumer Electronics: Found in VCRs, audio equipment, and home appliances, providing control and automation.
  • Industrial Control Systems: Used in motor control, process monitoring, and automation systems.
  • Automotive Electronics: Incorporated into dashboard controls, engine management systems, and security systems within vehicles.
  • Office Automation: Integrated into printers, fax machines, and copiers for managing operations.

Features

  • 8-bit CPU: Provides appropriate processing power for handling a variety of control applications.
  • On-chip ROM: Stores the program code, which may eliminate the need for external memory components in some instances.
  • On-chip RAM: Provides memory for working data and data manipulation during program execution.
  • Timers/Counters: Enable accurate timing and counting, essential for real-time control tasks.
  • Serial Communication Interface: Allows communication with external devices such as sensors, actuators, and other microcontrollers.
  • Input/Output (I/O) Ports: Enable connectivity to external devices and sensors.
  • Interrupt Controller: Enables fast response to external events.

Benefits

  • Integration: Lowers system costs and physical dimensions by combining many functions onto a single chip.
  • Flexibility: Can be readily programmed to manage various control tasks.
  • Real-time Performance: Enables precise timing and control in real-time applications.
  • Low Power Consumption: Suitable for use in portable, battery-powered devices.
  • Reliability: Designed for stable performance in challenging environments.

Additional Details

The TMP87C409BM-4H57 operates within specified voltage and temperature ranges, as detailed in Toshiba’s documentation. The ROM size, RAM size, and number of I/O ports depend on the configuration. An external clock source is generally needed for proper operation. Specifics on the ROM contents and mask options related to the '-4H57' version can be found in its datasheet.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess