EN
  • EN
  • DE

TMP87CH47U-3JH2

Part No TMP87CH47U-3JH2
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218802-TMP87CH47U-3JH2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP87CH47U-3JH2 CAD Model

Description

The TMP87CH47U-3JH2 is a microcontroller from Toshiba Semiconductor and Storage. As part of the TMP87CH4x series, it is an 8-bit microcontroller designed for use in embedded systems requiring a balance of processing capability and I/O functionality. Given the limited detailed information readily available, the following description is based on typical features and applications associated with similar Toshiba microcontrollers.

Applications

  • Remote Controls: Used in remote controls for televisions, audio equipment, and other consumer electronic devices.
  • Toys and Games: Integrated into electronic toys and games to control interactive features and user input.
  • Small Appliances: Employed in small appliances such as coffee makers, blenders, and toasters for automated control functions.
  • Security Systems: Utilized in basic security systems and sensors for monitoring and alert functions.

Features

  • 8-bit CPU Core: Features an 8-bit central processing unit for efficient execution of instructions and data processing.
  • On-Chip ROM and RAM: Includes integrated Read-Only Memory (ROM) for program code storage and Random-Access Memory (RAM) for temporary data.
  • I/O Ports: Provides multiple Input/Output (I/O) ports for interfacing with external devices and sensors.
  • Timers and Counters: Equipped with timers and counters for timing control, event counting, and pulse generation.
  • Serial Communication: Offers serial communication interfaces such as UART, SPI, or I2C for communication with other devices.

Benefits

  • Cost-Effective: Provides a cost-effective solution for embedded control applications.
  • Integrated Functionality: Combines necessary components in a single chip, reducing system complexity.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered devices.
  • Versatile Control: Offers versatile control options through its various I/O ports and communication interfaces.
  • Compact Design: Enables compact system designs due to the high level of integration.

Additional Details

The TMP87CH47U-3JH2 operates within a specific voltage range and temperature range, as detailed in its datasheet. Memory capacity and the number of I/O ports vary, depending on the specific configuration. It supports various addressing modes and instruction sets optimized for control applications.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess