EN
  • EN
  • DE

UV5TZ-390-15

Part No UV5TZ-390-15
Manufacturer Bivar Inc.
Catalog LED Emitters - Infrared, UV, Visible
Description EMITTER UV 390NM 20MA RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Ultraviolet (UV)
Current - DC Forward (If) (Max) 30mA
Wavelength 390nm
Voltage - Forward (Vf) (Typ) 3.2V
Viewing Angle 15°
Orientation Top View
Temperature Range - Operating -25°C ~ 80°C (TA)
Mounting Type Through Hole
Case / Package Radial
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1568396-UV5TZ-390-15
Ultra Librarian 3D Model Ultra Librarian UV5TZ-390-15 CAD Model

Description

N

You May Also Be Interested in

Lite-On Inc.
EMITTER IR 940NM 50MA RADIAL
Lowest to $0.0681
ams
EMITTER IR 860NM 100MA SMD
Lowest to $2.2285
AMS-TAOS USA Inc.
EMITTER IR
Need more? Email Us
Lite-On Inc.
Single Color LEDs UVA 3535 LENS TYPE LED with 45mil 430nm
Need more? Email Us
TT Electronics
EMITTER IR 890NM 50MA MINI
Need more? Email Us
Rohm Semiconductor
Single Color LEDs PicoLEDTM; 0402 Blue LED; 25 mcd a. 5mA
Lowest to $0.1342
AMS-TAOS USA Inc.
EMITTER IR
Need more? Email Us
TT Electronics
EMITTER IR 850NM 50MA T-1
Need more? Email Us
ams
Multi-Color LEDs Red / IR LED 655nm / 940nm
Lowest to $0.9148

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess