EN
  • EN
  • DE

TMP88PS38BN

Part No TMP88PS38BN
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218979-TMP88PS38BN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP88PS38BN CAD Model

Description

The TMP88PS38BN is a microcontroller from Toshiba Semiconductor and Storage, part of the TLCS-870/C1 series. This microcontroller is designed for use in consumer electronic devices, providing comprehensive control capabilities for various applications.

Applications

  • Television (TV) Control: Manages core functions like channel tuning, volume adjustment, display settings, and input source selection.
  • Audio/Video (AV) Equipment: Used in AV receivers, DVD players, and set-top boxes for system management, user interface control, and signal processing.
  • Home Appliance Control: Enables control of washing machines, refrigerators, microwave ovens, and air conditioning units, including temperature regulation, cycle programming, and user input handling.
  • Remote Control Systems: Integrated into remote controls for TVs and other electronic devices, handling button inputs, signal encoding, and infrared (IR) transmission.
  • General Embedded Systems: Suitable for various embedded applications requiring 8-bit processing, I/O control, and communication interfaces.

Features

  • 8-Bit CPU: Operates with an 8-bit central processing unit, providing a balance of performance and cost-effectiveness.
  • On-Chip ROM: Includes integrated Read-Only Memory (ROM) for storing program code and firmware.
  • Internal RAM: Features Random Access Memory (RAM) for data storage and processing during runtime.
  • Multiple I/O Ports: Provides a variety of input/output ports for interfacing with external components, sensors, and peripherals.
  • Timers/Counters: Equipped with timers and counters for precise timing, event management, and pulse generation.
  • Serial Communication Interfaces: Supports serial communication protocols like UART, SPI, and I2C for data exchange with other devices.
  • Interrupt Capability: Offers interrupt handling for responding to external events and asynchronous inputs.

Benefits

  • System Integration: Combines processing, memory, and I/O functions in a single chip, minimizing component count and reducing overall system cost.
  • Flexible Interfacing: Provides versatile I/O ports and communication interfaces for connecting to a wide range of external devices and sensors.
  • Real-Time Control: Facilitates precise timing control and event management through timers, counters, and interrupt handling.
  • Efficient Performance: Offers a good balance of processing power, memory, and I/O capabilities for various embedded applications.
  • Simplified Development: Supported by development tools, software libraries, and documentation for streamlined programming and debugging.

Additional Details

The TMP88PS38BN's specific specifications, such as clock speed, memory sizes, number of I/O pins, and communication interfaces, can be found in the official Toshiba datasheet. The packaging type is typically a QFP. This microcontroller is designed to offer a reliable and cost-effective solution for a broad range of consumer electronics and embedded systems applications.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess