EN
  • EN
  • DE

TMP90C845N

Part No TMP90C845N
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219027-TMP90C845N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP90C845N CAD Model

Description

The TMP90C845N is a microcontroller from Toshiba Semiconductor and Storage, belonging to the TMP90C840 series. It's designed as a single-chip 8-bit microcontroller that integrates a CPU, ROM, RAM, and various peripheral functions, enabling its use in controlling a variety of electronic devices and systems.

Applications

  • Consumer electronics: Remote controls, audio/video equipment
  • Industrial control: Motor control, factory automation systems
  • Home appliances: Washing machines, refrigerators, air conditioners
  • Automotive applications: Dashboard controls, sensor interfaces
  • Security systems: Alarm systems, access control

Features

  • 8-bit CPU core for efficient processing
  • On-chip ROM for program storage
  • On-chip RAM for data storage
  • Multiple I/O ports for interfacing with external devices
  • Timer/counter functions for timing and counting applications
  • Serial communication interfaces (UART, SPI) for data transfer
  • Interrupt controller for handling external events
  • PWM outputs for motor control or dimming applications
  • A/D converter for analog signal processing

Benefits

  • Integrated solution: Consolidates CPU, memory, and peripherals on a single chip, lowering system size and expenses.
  • Versatile: Appropriate for a broad spectrum of uses because of its wide-ranging feature collection.
  • Efficient: An 8-bit architecture offers an optimal combination of power usage and performance.
  • Programmable: Utilizes assembly language or C to make it easier to program for tailored operations.
  • Reliable: Toshiba, a company recognized for superior standards and dependability, manufactures it.

Additional Details

The TMP90C845N generally runs at a specific clock frequency (e.g., 8MHz) and needs a power supply of 5V. Depending on the variant, the ROM and RAM sizes will vary. Additionally, the microcontroller uses a number of power-saving methods to cut down on energy use when it is idle. For more information on operating voltage, I/O pin configurations, and memory capacity, refer to the device's datasheet.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess