EN
  • EN
  • DE

TOLD2000FDA

Part No TOLD2000FDA
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 374745-TOLD2000FDA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TOLD2000FDA CAD Model

Description

The Toshiba TOLD2000FDA is a visible red laser diode, commonly used in optical disk drives and laser pointers. This laser diode emits light at a wavelength of 650nm and is known for its compact size and efficient power consumption. Its reliable performance makes it a suitable choice for a variety of optical applications.

Applications

  • Optical Disk Drives: Used as the light source for reading and writing data on CDs and DVDs.
  • Laser Pointers: Employed in laser pointers for presentations and educational purposes.
  • Bar Code Scanners: Integrated into bar code scanners for retail and industrial applications.
  • Laser Leveling Tools: Used in construction and surveying for precise leveling.
  • Optical Sensors: Incorporated into optical sensors for detecting objects and measuring distances.

Features

  • Wavelength: Emits light at a wavelength of 650nm (visible red).
  • Optical Output Power: Typically delivers an optical output power of around 5mW.
  • Compact Package: Small form factor allows for easy integration into various devices.
  • Low Threshold Current: Requires a low current to start lasing, improving energy efficiency.
  • Stable Emission: Provides a stable and consistent light output for reliable operation.
  • High Reliability: Designed for long-term operation with minimal degradation.
  • Built-in Protection Circuit: Includes protection against electrostatic discharge (ESD).

Benefits

  • Precise Data Reading/Writing: Enables accurate data handling in optical storage devices.
  • Clear and Bright Light: Provides a highly visible red light for laser pointers and scanners.
  • Energy Efficiency: Low threshold current reduces power consumption and extends battery life.
  • Compact Design: Allows for smaller and more portable devices.
  • Reliable Performance: Ensures consistent operation and long lifespan.
  • Easy Integration: Simple to incorporate into existing and new designs.

Additional Details

The TOLD2000FDA laser diode operates within a specific range of forward voltage and current to maintain optimal performance and prevent damage. It's typically packaged in a small, hermetically sealed enclosure to protect the laser chip from environmental factors such as moisture and dust. The laser diode’s light output can be modulated for various applications including optical communication. Proper heat sinking is crucial to ensure stable operation and prevent overheating, especially when operating at higher output powers.

This laser diode requires careful handling due to its sensitivity to electrostatic discharge (ESD). Grounding precautions are recommended when handling and soldering the diode to prevent damage. The TOLD2000FDA is a popular choice in applications where a reliable and efficient visible red light source is needed.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
IXYS
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
Lowest to $4.3014
ON Semiconductor
Lowest to $11.9404
Atmel
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess