EN
  • EN
  • DE

TORX147

Part No TORX147
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 374888-TORX147
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TORX147 CAD Model

Description

The TORX147 is a plastic fiber optic receiver module manufactured by Toshiba Semiconductor and Storage. It is designed for use in digital audio equipment and other applications requiring optical signal reception. This module converts optical signals transmitted through plastic optical fiber into electrical signals suitable for processing by electronic circuits.

Applications

  • Digital audio equipment (CD players, DVD players, MiniDisc players)
  • Home theater systems
  • Optical data links in industrial equipment
  • Automotive audio systems
  • Any application requiring isolation from electrical noise

Features

  • Compact size: Facilitates easy integration into various electronic devices.
  • TTL compatible output: Simplifies interfacing with digital logic circuits.
  • High-speed data transmission: Supports data rates suitable for digital audio and other data transmission needs.
  • Low power consumption: Enhances energy efficiency in portable and stationary devices.
  • Robust performance: Designed for reliable operation in diverse environments.
  • 650 nm wavelength: Optimized for use with standard plastic optical fiber.
  • RoHS compliant: Meets environmental standards for hazardous substance control.

Benefits

  • Immunity to electrical noise: Optical transmission eliminates interference from electromagnetic sources, ensuring high signal fidelity.
  • Galvanic isolation: Prevents ground loops and electrical damage between connected devices.
  • High-quality audio reproduction: Enables accurate and clear audio transmission in digital audio systems.
  • Easy integration: Simple interface and compact design facilitate straightforward incorporation into existing systems.
  • Reliable data transfer: Provides a stable and secure data link for critical applications.

Additional Details

The TORX147 receiver module typically operates with a corresponding transmitter module, such as a TOTX series transmitter from Toshiba, to form a complete optical communication link. The device is designed to operate at a wavelength of 650 nm, which is the standard for most plastic optical fibers. A 5V power supply is generally required for operation. It is important to ensure proper alignment and termination of the optical fiber to maximize signal strength and minimize data loss. The TORX147 offers a cost-effective solution for isolating sensitive electronic circuits from electrical noise and ground loops, making it suitable for a wide range of applications where signal integrity and reliability are paramount.

The module's robust design ensures stable performance even in harsh environments, making it a popular choice for industrial and automotive applications. Its compact size and low power consumption also make it suitable for portable devices and battery-powered equipment. By utilizing optical fiber for data transmission, the TORX147 eliminates the need for shielded cables and reduces the risk of signal degradation due to electromagnetic interference.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7149 $62.8639
25+ $4.6893 $117.2325
39+ $4.5426 $177.1614
53+ $4.3959 $232.9827
68+ $4.2504 $289.0272
91+ $3.8103 $346.7373
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,660 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess