EN
  • EN
  • DE

TOTX177(F

Part No TOTX177(F
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case DIP
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 750229-TOTX177(F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TOTX177(F CAD Model

Description

The TOTX177(F is a plastic fiber optic transmitter module manufactured by Toshiba Semiconductor and Storage. It is designed to efficiently convert electrical signals into optical signals suitable for transmission through plastic optical fiber (POF).

Applications

  • Audio Equipment: Used for transmitting digital audio signals in home theater systems and professional audio equipment.
  • Industrial Control Systems: Provides reliable communication in noisy industrial environments, such as factory automation and robotics.
  • Automotive Networks: Enables high-speed data transmission within vehicles for infotainment and control systems.
  • Medical Equipment: Ensures safe and reliable data transfer in medical devices, minimizing electromagnetic interference.
  • Digital Signage: Transmits data for digital displays in advertising and information systems.

Features

  • High-Speed Data Transmission: Supports data rates up to a specified limit, typically in the Mbps range (refer to datasheet for exact value).
  • Low Power Consumption: Minimizes power usage for energy-efficient applications.
  • Compact Package: Small form factor allows for easy integration into various devices.
  • TTL Compatible Input: Interfaces directly with TTL logic circuits for convenient integration.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Immunity to Electromagnetic Interference (EMI): Fiber optic transmission is inherently immune to EMI, ensuring reliable data transfer in noisy environments.
  • Electrical Isolation: Provides electrical isolation between the transmitter and receiver, preventing ground loops and protecting sensitive circuits.
  • Secure Data Transmission: Difficult to tap into fiber optic cables, enhancing data security.
  • Long Distance Transmission: Can transmit data over longer distances compared to traditional copper cables, depending on the fiber type and data rate.
  • Lightweight and Flexible: Plastic optical fiber is lightweight and flexible, making it easy to install in confined spaces.

Additional Details

The TOTX177(F operates at a specific wavelength, typically in the visible red range (e.g., 650 nm). It requires a 5V power supply. The output optical power is typically in the microwatt range. The module includes a connector for easy connection to plastic optical fiber. Refer to the datasheet for details on the maximum transmission distance achievable with different fiber types and data rates. The operating temperature range typically spans from -20°C to +70°C. Proper termination of the POF cable is essential for optimal performance. The device is packaged to facilitate easy mounting on PCBs.

You May Also Be Interested in

Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
International Rectifier
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Panasonic
Lowest to $26.8133
Texas Instruments
Need more? Email Us
Altera
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Renesas Electronics America
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess