EN
  • EN
  • DE

TPC6002(TE85L)

Part No TPC6002(TE85L)
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Description MOSFET N-CH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219701-TPC6002(TE85L)
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPC6002(TE85L) CAD Model

Description

The TPC6002(TE85L) is an N-channel MOS field-effect transistor manufactured by Toshiba Semiconductor and Storage. It is designed for power management applications requiring efficient switching and a low on-resistance. The (TE85L) designation refers to a specific tape and reel packaging configuration optimized for automated assembly processes.

Applications:

  • Power Supplies
  • DC-DC Converters
  • Load Switching
  • Motor Control Circuits
  • Portable Electronics

Features:

  • N-Channel MOSFET: Enables efficient switching in power applications.
  • Low On-Resistance (RDS(on)): Reduces power loss and heat generation, improving efficiency.
  • Low Gate Charge (Qg): Facilitates faster switching speeds and reduces gate drive requirements.
  • Avalanche Capability: Provides robustness against voltage spikes and transients.
  • Surface Mount Package: Allows for compact designs and automated assembly.
  • TE85L Packaging: Specifies tape and reel packaging designed for high-volume automated assembly.

Benefits:

  • Improved Power Efficiency: Low on-resistance minimizes power dissipation, leading to higher overall efficiency.
  • Reduced Heat Generation: Lower RDS(on) reduces heat, improving component and system reliability.
  • Faster Switching Speeds: Low gate charge allows for quicker switching in demanding applications.
  • Enhanced System Reliability: Avalanche capability provides protection against voltage transients, ensuring robustness.
  • Compact Design: Surface mount packaging enables smaller and denser circuit layouts.
  • Optimized for Automated Assembly: TE85L packaging reduces manufacturing costs and increases throughput in automated assembly lines.

Additional Details:

The TPC6002(TE85L) is typically housed in a small surface-mount package, such as a SOP-8. Key electrical specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), pulsed drain current (IDP), and total power dissipation (PD). These values should be verified in the datasheet for specific operating conditions. Gate threshold voltage (Vth) is crucial for proper gate drive circuit design.

Proper thermal management techniques may be necessary, especially in high-power applications. The device must be operated within its specified voltage, current, and temperature ratings. The TE85L packaging is specifically designed to ensure reliable pick-and-place operations during automated assembly. Always consult the manufacturer's datasheet for complete specifications, application notes, and recommended operating conditions.

You May Also Be Interested in

EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess