EN
  • EN
  • DE

TPC6102(TE85L)

Part No TPC6102(TE85L)
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219713-TPC6102(TE85L)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPC6102(TE85L) CAD Model

Description

The TPC6102(TE85L) is a P-channel MOS field-effect transistor from Toshiba Semiconductor and Storage. The TE85L suffix typically signifies a specific tape and reel packaging configuration, optimized for automated assembly lines. This MOSFET is designed for switching applications that require efficient performance and low on-resistance, commonly employed in power management and load switching circuits.

Applications:

  • Load Switching: Used to switch power to different parts of a circuit.
  • Power Management Circuits: Integrated into power management systems for efficient power distribution.
  • DC-DC Converters: Utilized in DC-DC converters for voltage regulation.
  • Battery Management Systems (BMS): Incorporated in BMS for charge and discharge control.
  • Portable Devices: Suitable for use in portable electronics needing efficient power control.

Features:

  • P-Channel MOSFET: Employs a P-channel configuration.
  • Low On-Resistance (R<sub>DS(on)): Reduces power loss during switching.
  • Fast Switching Speed: Enables rapid switching for efficient operation.
  • Surface Mount Package: Comes in a surface mount package suitable for PCB assembly.
  • Low Gate Charge (Q<sub>g): Reduces power consumption during switching.
  • TE85L Suffix: Denotes a specific tape and reel packaging for automated assembly.

Benefits:

  • Improved Efficiency: Low on-resistance reduces power dissipation.
  • Reduced Heat Generation: Minimizes heat generated due to low on-resistance.
  • Compact Design: Surface mount package facilitates compact designs.
  • Enhanced Performance: Provides fast switching for optimal performance.
  • Lower Power Consumption: Reduces power consumption due to low gate charge.
  • Optimized for Automation: TE85L packaging reduces assembly costs.

Technical Specifications (Typical):

  • Drain-Source Voltage (V<sub>DS): -30V (Example - check datasheet for exact value)
  • Gate-Source Voltage (V<sub>GS): ±20V (Example - check datasheet for exact value)
  • Continuous Drain Current (I<sub>D): -2A (Example - check datasheet for exact value)
  • On-Resistance (R<sub>DS(on)): 0.15 Ω at V<sub>GS = -10V (Example - check datasheet for exact value)
  • Power Dissipation (P<sub>D): 1W (Example - check datasheet for exact value - depends on package and thermal conditions)
  • Operating Temperature Range: -55°C to +150°C (Example - check datasheet for exact value)

Note: Always refer to the official Toshiba Semiconductor and Storage datasheet for the TPC6102(TE85L) to obtain the most accurate and up-to-date specifications and application information.

You May Also Be Interested in

Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess