EN
  • EN
  • DE

TPC6105(T5L

Part No TPC6105(T5L
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840835-TPC6105(T5L
Ultra Librarian 3D Model Ultra Librarian TPC6105(T5L CAD Model

Description

The TPC6105(T5L is a P-channel MOS field-effect transistor from Toshiba Semiconductor and Storage, designed for load switching and power management applications. It is known for its low on-resistance and fast switching speed, making it suitable for various battery-powered devices and portable equipment.

Applications:

  • Load Switching: Used to switch power to various loads in electronic circuits.
  • Power Management: Employed in power management circuits for efficient power distribution.
  • DC-DC Converters: Can be incorporated in DC-DC converters to regulate voltage levels.
  • Battery-Powered Devices: Ideal for use in mobile phones, tablets, and other portable devices.
  • Portable Equipment: Used in equipment needing efficient power control and small form factor.

Features:

  • P-Channel MOSFET: Allows for easy drive and control.
  • Low On-Resistance: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables quick response in switching applications.
  • Small Package Size: Facilitates compact designs and efficient space utilization.
  • Pb-Free Terminal Plating: Compliant with environmental regulations.

Benefits:

  • Improved Efficiency: Low on-resistance ensures minimal power dissipation.
  • Enhanced Battery Life: Efficient power management extends the operating time of battery-powered devices.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Reliable Performance: Designed for stable and consistent operation.
  • Simplified Circuit Design: Easy to drive, reducing the complexity of the control circuit.

Additional Details:

The TPC6105(T5L features a low gate charge and is designed for surface mounting, allowing for automated assembly and efficient heat dissipation. The specific T5L designation refers to the packaging and testing standards applied by Toshiba. The device is suitable for applications requiring high efficiency and compact size. It is commonly used in power supplies, motor control, and other switching circuits where minimizing power loss is critical.

You May Also Be Interested in

Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess