EN
  • EN
  • DE

TPC6111

Part No TPC6111
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Description Field Effect Transistor Silicon P Channel MOS Type (U-MOSV)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1271913-TPC6111
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPC6111 CAD Model

Description

The TPC6111 is a P-Channel MOSFET from Toshiba Semiconductor and Storage. It is designed for use in load switches and other power management applications where efficiency and low voltage operation are important.

Applications:

  • Load Switching: Used for turning power on and off to different sections of a circuit.
  • Power Management: Employed in power management circuits for efficient power distribution.
  • DC-DC Conversion: Can be utilized in DC-DC converters for voltage regulation.
  • Battery Management Systems: Found in battery-powered devices to control power flow.
  • Portable Electronics: Suited for use in devices requiring low power consumption, such as smartphones and tablets.

Features:

  • P-Channel MOSFET: Simpler gate drive requirements compared to N-channel MOSFETs in certain applications.
  • Low On-Resistance (RDS(on)): Reduces power loss during conduction, enhancing efficiency.
  • Low Voltage Operation: Designed for operation at lower voltages commonly found in battery-powered devices.
  • Surface Mount Package: Compact package ideal for space-constrained applications.
  • Logic Level Gate Drive: Can be driven directly from logic-level signals, simplifying the driving circuitry.

Benefits:

  • High Efficiency: Low on-resistance minimizes power dissipation and improves overall efficiency.
  • Simplified Gate Drive: Logic level gate drive simplifies the design and reduces component count.
  • Compact Design: Small surface mount package enables smaller and more portable devices.
  • Extended Battery Life: Efficient operation extends battery life in portable applications.
  • Improved Thermal Performance: Low on-resistance reduces heat generation.

Additional Details:

The TPC6111's RDS(on) is a crucial parameter, indicating the resistance when the MOSFET is fully turned on. A lower RDS(on) results in lower power dissipation. The gate threshold voltage (VGS(th)) specifies the voltage required to turn the MOSFET on. It's essential to ensure that the gate drive voltage exceeds the gate threshold voltage for proper operation. The device also incorporates built-in protection features to enhance its reliability. The maximum drain current (ID) rating should not be exceeded to prevent damage to the device. The datasheet should be consulted for detailed information on safe operating area (SOA) and thermal derating.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1698 $58.5810
830+ $0.1398 $116.0340
1,285+ $0.1351 $173.6035
1,755+ $0.1317 $231.1335
2,275+ $0.1271 $289.1525
3,065+ $0.1132 $346.9580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 93,400 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess