EN
  • EN
  • DE

TPC6201

Part No TPC6201
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description TOSHIBA Field Effect Transistor Silicon N Channel MOS Type (U-MOSII)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 375473-TPC6201
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian TPC6201 CAD Model

Description

The TPC6201 is an N-channel MOS field-effect transistor from Toshiba Semiconductor and Storage. This MOSFET is designed for power switching and amplification applications. It features low on-resistance and is commonly used in DC-DC converters, motor control circuits, and other power management systems.

Applications:

  • DC-DC Converters: Used for efficient voltage conversion in various electronic devices.
  • Motor Control Circuits: Employed in controlling the speed and direction of motors.
  • Power Management Systems: Suitable for power management functions in portable devices and other electronic equipment.
  • Load Switching: Used to switch power to different loads in electronic circuits.
  • Backlighting: Can be used in LED backlighting applications.

Features:

  • N-Channel MOSFET: Utilizes an N-channel configuration.
  • Low On-Resistance (RDS(on)): Offers low resistance when the transistor is fully turned on, minimizing power loss and heat generation.
  • Fast Switching Speed: Capable of switching quickly, allowing for efficient operation in high-frequency applications.
  • Surface Mount Package: Typically available in a surface mount package, facilitating easy assembly on printed circuit boards (PCBs).
  • Low Gate Charge (Qg): Requires a small amount of charge to turn the transistor on and off, reducing power consumption and improving efficiency.

Benefits:

  • Improved Efficiency: Low on-resistance minimizes power loss, resulting in higher overall efficiency in power management circuits.
  • Reduced Heat Generation: Lower on-resistance leads to less heat dissipation, improving the reliability and longevity of the circuit.
  • Simplified Circuit Design: N-channel configuration simplifies circuit design in certain applications.
  • Compact Size: Surface mount package enables compact designs, making it suitable for portable devices and space-constrained applications.
  • Enhanced Performance: Fast switching speed contributes to better performance in high-frequency applications.

Technical Specifications (Typical):

  • Drain-Source Voltage (VDS): 30V (Example - check datasheet for exact value)
  • Gate-Source Voltage (VGS): ±20V (Example - check datasheet for exact value)
  • Continuous Drain Current (ID): 3A (Example - check datasheet for exact value)
  • On-Resistance (RDS(on)): 0.08 Ω at VGS = 10V (Example - check datasheet for exact value)
  • Power Dissipation (PD): 1.5W (Example - check datasheet for exact value - depends on package and thermal conditions)
  • Operating Temperature Range: -55°C to +150°C (Example - check datasheet for exact value)

Note: Always refer to the official Toshiba Semiconductor and Storage datasheet for the TPC6201 to obtain the most accurate and up-to-date specifications and application information.

You May Also Be Interested in

IXYS
Need more? Email Us
Texas Instruments
Lowest to $5.6324
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
AVX Corporation
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2356 $58.9000
600+ $0.1940 $116.4000
930+ $0.1871 $174.0030
1,275+ $0.1813 $231.1575
1,645+ $0.1756 $288.8620
2,210+ $0.1571 $347.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,400 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess