The TPC8001-H is an N-channel MOS field-effect transistor (MOSFET) manufactured by Toshiba Semiconductor and Storage. This MOSFET is designed for various power management applications, offering a balance of low on-resistance and fast switching speeds. The "-H" designation typically indicates a halogen-free version, making it compliant with environmental regulations.
Applications
- DC-DC converters
- Power supplies
- Motor control
- Load switching
- Battery management systems
Features
- Low drain-source on-resistance (RDS(ON))
- High-speed switching
- Halogen-free
- Surface mount package
- Logic level drive compatibility
Benefits
- Improved power efficiency
- Reduced power dissipation and heat generation
- Environmentally friendly design
- Compact and easy to integrate into circuits
- Simplified gate drive circuitry
Detailed Specs
The TPC8001-H features a low RDS(ON), which minimizes conduction losses and enhances power efficiency. The typical RDS(ON) value is around 15 mΩ at VGS = 10V, allowing for significant current flow with minimal voltage drop. It's rated for a drain current (ID) of around 12A, making it suitable for various power control applications. The gate threshold voltage (Vth) is designed to be logic-level compatible, meaning it can be easily driven by microcontrollers and other digital logic devices. The device supports a drain-source voltage (VDS) of up to 30V. Its fast switching speed reduces switching losses, further enhancing efficiency. The halogen-free construction makes it compliant with environmental standards like RoHS. The surface mount package allows for automated assembly and helps reduce the overall size of the application. The TPC8001-H is a reliable choice for designers seeking an efficient and environmentally friendly MOSFET for a variety of power management applications, including synchronous rectification and load switching. Its robust design ensures stable performance and long-term reliability.