EN
  • EN
  • DE

TPC8074,LQ(CM

Part No TPC8074,LQ(CM
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Power MOSFET (N-ch single VDSS?30V)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 967411-TPC8074,LQ(CM
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPC8074,LQ(CM CAD Model

Description

The TPC8074,LQ(CM) is an N-channel power MOSFET from Toshiba Semiconductor and Storage. This device is designed for high-efficiency switching applications, particularly in DC-DC converters and load switching circuits. Its low on-resistance minimizes power loss and improves overall system performance.

Applications:

  • DC-DC Converters: Used as a switching element in various DC-DC converter topologies.
  • Load Switching: Employed to control power to various loads in electronic circuits.
  • Power Management Circuits: Used in power regulation and distribution networks.
  • Motor Control: Can be used in low-voltage motor control applications.
  • Lighting Control: Found in LED lighting systems for dimming and switching.

Features:

  • N-Channel MOSFET: Allows for easy integration into various circuit designs.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency. The specific RDS(on) depends on gate voltage and temperature.
  • High-Speed Switching: Facilitates fast and efficient switching operations.
  • Surface Mount Package: Enables compact circuit designs and automated assembly.
  • Lead-Free and RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Improved Power Efficiency: Low on-resistance reduces power dissipation, leading to higher efficiency.
  • Compact Design: Small package size allows for miniaturization of electronic devices.
  • Reliable Performance: Toshiba's quality manufacturing ensures consistent and dependable operation.
  • Simplified Circuit Design: N-channel configuration simplifies certain circuit topologies.

Additional Details:

The TPC8074,LQ(CM) has a specified drain-source voltage (VDS) and gate-source voltage (VGS). The maximum drain current (ID) depends on temperature and gate-source voltage. Detailed electrical characteristics, including capacitances and gate charge, can be found in the datasheet. The datasheet provides information on thermal resistance, which is crucial for thermal management in power applications. Always refer to the official Toshiba datasheet for the most accurate and up-to-date specifications and application guidelines. The gate threshold voltage (VGS(th)) is an important parameter to consider when designing the gate drive circuit. The device's safe operating area (SOA) should also be consulted to ensure reliable operation under various load conditions. The MOSFET's body diode characteristics should also be considered for applications involving reverse conduction.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess