EN
  • EN
  • DE

TPC8203 TE85L,F

Part No TPC8203 TE85L,F
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840869-TPC8203 TE85L,F
Ultra Librarian 3D Model Ultra Librarian TPC8203 TE85L,F CAD Model

Description

The TPC8203 is an N-channel power MOSFET from Toshiba Semiconductor and Storage, designed for efficient power switching in a variety of applications. The suffix 'TE85L,F' refers to specific packaging details.

Applications

  • DC-DC Converters: Used in voltage regulation modules (VRMs) for efficient voltage conversion.
  • Load Switching: Provides effective control of power distribution in various electronic systems.
  • Power Management in Portable Devices: Implemented in smartphones, tablets, and laptops for optimized power usage and battery life.
  • Motor Control: Used in controlling small DC motors.

Features

  • N-Channel MOSFET: Enables efficient switching in high-side and low-side configurations.
  • Low Drain-Source On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency and reducing heat generation.
  • High-Speed Switching: Allows for rapid switching transitions, reducing switching losses.
  • Small Footprint Package: Ideal for space-constrained applications.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits

  • Improved Power Efficiency: Low RDS(on) reduces power dissipation, leading to energy savings and lower operating temperatures.
  • Simplified Circuit Design: N-channel configuration simplifies gate drive requirements in certain applications.
  • Compact System Design: Small package size allows for integration into space-limited applications.
  • Extended Battery Life: Efficient power management contributes to longer battery life in portable devices.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations and reduces environmental impact.

Technical Specifications: The TPC8203 typically features a drain-source voltage (VDS) rating of 30V, a continuous drain current (ID) rating around 7A, and an RDS(on) of approximately 18 mΩ at a gate-source voltage (VGS) of 10V. Please refer to the official Toshiba datasheet for precise specifications.

You May Also Be Interested in

Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess