EN
  • EN
  • DE

TPC8301(TE12L)

Part No TPC8301(TE12L)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 375675-TPC8301(TE12L)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPC8301(TE12L) CAD Model

Description

The TPC8301(TE12L) is a power MOSFET from Toshiba Semiconductor and Storage, designed for high-efficiency switching applications. It features a low on-resistance and fast switching speed, making it suitable for use in DC-DC converters, power management circuits, and load switching.

Applications:

  • DC-DC converters
  • Power management circuits in portable devices
  • Load switching applications
  • Motor control circuits
  • LED lighting drivers

Features:

  • Low Drain-Source On-Resistance (RDS(on)): Minimizes conduction losses for enhanced efficiency.
  • Fast Switching Speed: Reduces switching losses, enabling higher frequency operation.
  • Low Gate Charge (Qg): Lowers the required drive power.
  • Small Surface Mount Package (TE12L): Enables compact designs.
  • N-Channel MOSFET: Allows for efficient current handling.

Benefits:

  • Improved Efficiency: Low on-resistance and fast switching contribute to higher overall efficiency in power conversion applications.
  • Reduced Power Dissipation: Lower RDS(on) minimizes heat generation for better thermal management.
  • Compact Design: Small package size facilitates the creation of smaller electronic devices.
  • Simplified Drive Circuitry: Low gate charge simplifies the design of the gate drive circuit.
  • Enhanced Reliability: Designed for reliable performance in power applications.

Additional Details:

The TPC8301(TE12L) comes in a small surface-mount package (TE12L). Its key electrical parameters include a low gate threshold voltage for compatibility with low-voltage logic. The device is RoHS compliant. Observing absolute maximum ratings is crucial. Gate-source voltage, drain current, and power dissipation are key parameters to consider.

Further technical specifications are in the official Toshiba datasheet, including graphs on parameters like drain-source on-resistance vs. gate-source voltage, transfer characteristics, and capacitance characteristics. Understanding these parameters is crucial for optimizing performance.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $1.5860
Atmel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Pulse
Need more? Email Us
Pulse
Need more? Email Us
STMicroelectronics
Need more? Email Us
Broadcom Limited
Lowest to $8.2363
Pulse
Lowest to $1.6817
Mini-Circuits
Lowest to $16.1718

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess