EN
  • EN
  • DE

TPCA8045-H(T2L1,VM

Part No TPCA8045-H(T2L1,VM
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 46A 8SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features 40 V
Manufacturer Toshiba Semiconductor and Storage
Series U-MOSVI-H
Package Reel - TR
Family Name TPCA8045
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number TPCA8045-HTE12LQMDKR-ND, TPCA8045-HTE12LQMTR, TPCA8045-HTE12LQMCT-ND, TPCA8045-HTE12LQMTR-ND, TPCA8045-HTE12LQMDKR, TPCA8045-H(TE12LQM, TPCA8045-HTE12LQMCT, TPCA8045-H(T2L1VMDKR, TPCA8045-H(T2L1VMTR, TPCA8045-H(T2L1VMCT, TPCA8045HT2L1VM
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845936-TPCA8045-H(T2L1,VM
Ultra Librarian 3D Model Ultra Librarian TPCA8045-H(T2L1,VM CAD Model

Description

The TPCA8045-H(T2L1,VM is a U-MOSVI-H series electronic component manufactured by Toshiba Semiconductor and Storage.

  • Capacity: 40V
  • Package: reel - TR
  • Category: Discrete Semiconductor Products
  • ECCN: EAR99
  • Supply and demand status: limited
  • Package Quantity: 5000
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8541.29.0095
  • Other Part Numbers: TPCA8045-HTE12LQMDKR-ND, TPCA8045-HTE12LQMTR, TPCA8045-HTE12LQMCT-ND, TPCA8045-HTE12LQMTR-ND, TPCA8045-HTE12LQMDKR, TPCA8045-H(TE12LQM, TPCA8045-HTE12LQMCT, TPCA8045-H(T2L1VMDKR, TPCA8045-H(T2L1VMTR, and TPCA8045-H(T2L1VMCT, TPCA8045HT2L1VM

You May Also Be Interested in

Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.7683 $67.0732
9+ $13.7584 $123.8256
13+ $13.3287 $173.2731
18+ $12.8990 $232.1820
24+ $12.4694 $299.2656
31+ $11.1792 $346.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess