The TPCA8050-H is an N-channel Power MOSFET from Toshiba Semiconductor and Storage, designed for high-efficiency power management and switching applications. This device utilizes Toshiba's advanced trench MOSFET process to minimize on-state resistance and gate charge, resulting in reduced power losses and improved overall system efficiency.
Applications:
- DC-DC converters
- AC-DC power supplies
- Power management circuits in portable devices
- Motor control systems
- Load switches
Features:
- Low on-state resistance (RDS(on)): Reduces conduction losses and improves efficiency.
- Low gate charge (Qg): Minimizes switching losses and enables high-frequency operation.
- High-speed switching: Supports efficient switching in demanding applications.
- 4.5V gate drive voltage: Allows direct drive from logic-level circuits, simplifying design.
- Surface-mount package: Facilitates automated assembly and compact designs.
- RoHS compliant: Environmentally friendly and free from hazardous substances.
Benefits:
- Improved energy efficiency: Reduced power losses translate to greater energy savings and lower operating costs.
- Enhanced thermal performance: Lower RDS(on) results in less heat generation, improving reliability and extending product lifespan.
- Compact design: Surface-mount package enables smaller and more compact power supply designs.
- Simplified system design: Easy to implement in various power management applications.
- Increased reliability: Robust design ensures stable and reliable performance under various operating conditions.
Additional Details:
The TPCA8050-H is typically packaged in a small surface-mount configuration, making it well-suited for high-density circuit board layouts. Its electrical parameters, including gate threshold voltage and drain current, are precisely controlled to ensure consistent performance across different devices. The low gate charge enables efficient switching, reducing power dissipation, especially in high-frequency applications. Its design optimizes efficiency and compactness, making it suitable for various power management needs.
In DC-DC converters, the TPCA8050-H's low on-resistance helps improve overall converter efficiency by reducing the voltage drop across the MOSFET during conduction. The 4.5V gate drive voltage allows direct interfacing with microcontrollers, simplifying control circuitry. Furthermore, its robust construction and adherence to environmental standards ensure long-term reliability and sustainability in diverse applications.