The TPCA8077(2LSONY is an N-channel power MOSFET from Toshiba Semiconductor and Storage. This MOSFET is designed for high-efficiency power switching applications, offering low on-resistance and fast switching speeds. It is typically used in DC-DC converters, motor control, and load switching applications.
Applications:
- DC-DC converters
- Motor control
- Load switches
- Power management circuits
- Synchronous rectification
Features:
- Channel Type: N-channel
- Drain-Source Voltage (VDS): 30V
- Gate-Source Voltage (VGS): ±20V
- Drain Current (ID): 10A
- On-Resistance (RDS(on)): 4.5 mΩ (at VGS = 10V)
- Gate Threshold Voltage (VGS(th)): 1.0V to 2.5V
- Package: SOP-8
Benefits:
- Low On-Resistance: Minimizes power loss and heat generation, improving efficiency.
- Fast Switching Speed: Enables efficient operation in high-frequency circuits.
- High Drain Current: Supports high current applications.
- Compact Size: SOP-8 package is suitable for space-constrained applications.
Additional Details:
The TPCA8077(2LSONY MOSFET utilizes advanced trench technology to achieve low on-resistance and fast switching speeds. This MOSFET is designed for applications where efficiency and power density are critical. The SOP-8 package provides good thermal performance and is easy to solder onto PCBs. The device is commonly used in synchronous rectification circuits to improve the efficiency of DC-DC converters. Its characteristics make it ideal for a wide range of power switching applications. Proper gate drive is important to ensure optimal performance and prevent damage to the MOSFET.