EN
  • EN
  • DE

TPCA8A10-H

Part No TPCA8A10-H
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Description MOSFETs Silicon N-Channel MOS (U-MOS-H/Schottky Barrier Diode)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219885-TPCA8A10-H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPCA8A10-H CAD Model

Description

The TPCA8A10-H is an N-channel power MOSFET manufactured by Toshiba Semiconductor and Storage. This MOSFET is designed to provide efficient power switching capabilities in a variety of applications. It incorporates advanced trench MOSFET technology to minimize conduction losses and improve overall system efficiency.

Applications

  • DC-DC converters
  • Power management in portable devices
  • Load switches
  • Motor control circuits
  • LED lighting

Features

  • Low drain-source on-resistance (Rds(on)): Reduces conduction losses for increased efficiency.
  • Low gate charge (Qg): Minimizes switching losses at high frequencies.
  • Fast switching speed: Enables efficient operation in high-frequency applications.
  • Avalanche rated: Enhances robustness and reliability under transient conditions.
  • Surface-mount package: Facilitates compact design and automated assembly.

Benefits

  • Increased energy efficiency: Reduced power losses contribute to lower operating costs and reduced heat generation.
  • Improved thermal performance: Efficient heat dissipation enhances reliability and extends product lifespan.
  • Simplified circuit design: Easy to implement in various power management applications.
  • Enhanced system reliability: Robust design protects against voltage spikes and overloads.
  • Compact solution: Surface-mount package enables smaller and more efficient designs.

Additional Details

The TPCA8A10-H is characterized by a low on-resistance, ensuring minimal power dissipation during operation. Its low gate charge allows for faster switching speeds and reduced switching losses, making it suitable for high-frequency applications. The MOSFET's avalanche rating provides added protection against voltage transients, improving overall system reliability. The device is available in a surface-mount package, which facilitates efficient PCB assembly and allows for compact designs. Detailed specifications, including voltage and current ratings, can be found in the official Toshiba datasheet. The trench MOSFET technology employed in the TPCA8A10-H allows for lower on-resistance compared to traditional planar MOSFETs. This results in reduced power loss and improved efficiency. The device is also designed to withstand high avalanche energy, which enhances its robustness in demanding applications. The operating temperature range typically spans from -55°C to +150°C, making it suitable for a wide range of operating environments. Furthermore, its compliance with RoHS standards ensures that it meets environmental regulatory requirements.

You May Also Be Interested in

UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,431 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess