EN
  • EN
  • DE

TPCP8106

Part No TPCP8106
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Description Lithium-Ion Secondary Batteries Power Management Switches Notebook PCs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219916-TPCP8106
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPCP8106 CAD Model

Description

The TPCP8106 is a P-channel MOS field-effect transistor (MOSFET) produced by Toshiba Semiconductor and Storage. It's designed for various power management and switching applications, offering a combination of performance and efficiency in a compact package.

Applications:

  • DC-DC Converters: Commonly used in voltage regulation and power conversion circuits for efficient power delivery.
  • Load Switching: Enables efficient power distribution and control by acting as a switch to manage current flow to a load.
  • Power Management in Portable Devices: Found in smartphones, tablets, laptops, and other battery-powered devices for managing battery power and optimizing performance.
  • Motor Control: Suitable for controlling small motors efficiently in various applications.
  • LED Lighting: Used in LED driver circuits to regulate current and provide efficient lighting solutions.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss and improves overall efficiency.
  • Fast Switching Speed: Enables high-frequency operation, resulting in faster response times and improved performance.
  • Low Gate Charge (Qg): Reduces the power required to drive the MOSFET, simplifying circuit design.
  • Surface Mount Package: Facilitates compact designs and efficient heat dissipation.
  • P-Channel MOSFET: Ideal for low-side switching applications.
  • Pb-Free Plating: Complies with environmental regulations.

Benefits:

  • Improved Energy Efficiency: The low on-resistance reduces power dissipation, resulting in cooler operation and longer battery life for portable devices.
  • Enhanced System Performance: Fast switching speeds enable higher operating frequencies, leading to faster response times and improved overall system performance.
  • Simplified Circuit Design: The low gate charge reduces driving power requirements, simplifying circuit design and reducing component count.
  • Compact Device Design: The surface mount package enables smaller and more compact electronic devices.
  • Environmental Compliance: The Pb-free plating ensures compliance with environmental regulations.

Additional Details:

The TPCP8106 is typically supplied in a SOP-8 or similar small surface mount package. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and power dissipation (PD). It's crucial to consult the official Toshiba datasheet for precise electrical characteristics, thermal resistance, and other performance metrics. These details are essential for proper application and optimization of the device's performance.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,200 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess