EN
  • EN
  • DE

TPCP8302(TE85L

Part No TPCP8302(TE85L
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0844+
Reference case SOT-8
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 750261-TPCP8302(TE85L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPCP8302(TE85L CAD Model

Description

The TPCP8302(TE85L) is a sophisticated N-Channel MOSFET from Toshiba Semiconductor and Storage, specifically designed for high-efficiency power management applications. This MOSFET utilizes Toshiba's advanced U-MOS series process, enabling it to achieve low on-resistance and superior switching performance. This makes it ideal for use in DC-DC converters, load switches, and other power control circuits where energy efficiency is paramount. It's provided in a small surface mount package for ease of assembly.

Applications

  • DC-DC converters
  • Load switches
  • Power management circuits in portable devices
  • Motor control applications
  • LED backlight drivers

Features

  • N-Channel MOSFET: A common configuration for efficient power switching.
  • Low On-Resistance (RDS(on)): Reduces power loss and improves overall efficiency.
  • High-Speed Switching: Enables efficient operation at higher frequencies.
  • Surface Mount Package: Facilitates compact and automated PCB assembly.
  • Avalanche Rated: Provides robustness against transient voltage spikes.

Benefits

  • Enhanced Efficiency: Lower on-resistance results in less power dissipation and improved energy efficiency.
  • Compact Solution: Small surface mount package is ideal for space-constrained applications.
  • Reliable Operation: Toshiba's stringent manufacturing standards ensure dependable performance.
  • Versatile Power Control: Suitable for a wide range of power management functions.
  • Increased System Reliability: Avalanche rating enhances robustness against voltage transients.

Additional Details

The TPCP8302(TE85L) typically features a gate-source voltage rating of ±20V and a drain-source voltage rating of 30V. The typical static drain-source on-resistance at VGS = 10V is 12.5 mΩ (milliohms). This MOSFET is Pb-free and RoHS compliant, ensuring adherence to environmental regulations. It is particularly well-suited for battery-powered applications where minimizing power consumption is crucial for extending battery life. The small package size and high efficiency make it a preferred choice for modern electronic designs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4211 $58.1587
42+ $2.8067 $117.8814
64+ $2.7189 $174.0096
88+ $2.6311 $231.5368
114+ $2.5433 $289.9362
152+ $2.2800 $346.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess