EN
  • EN
  • DE

TPCS8102

Part No TPCS8102
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Description Lithium Ion Battery Applications Portable Equipment Applications Notebook PCs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219929-TPCS8102
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPCS8102 CAD Model

Description

The TPCS8102 is an N-channel power MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for a variety of power switching applications where efficiency and performance are critical. This MOSFET incorporates advanced trench technology to achieve low on-state resistance (RDS(on)) and low gate charge (Qg), contributing to reduced power losses and improved switching characteristics.

Applications:

  • DC-DC Converters
  • AC-DC Power Supplies
  • Load Switching
  • Motor Control Applications
  • Power Management Systems

Features:

  • N-Channel MOSFET
  • Low On-State Resistance (RDS(on))
  • Low Gate Charge (Qg)
  • High-Speed Switching Capability
  • Surface Mount Package
  • RoHS Compliant

Benefits:

  • Enhanced Power Efficiency: Reduced power losses and heat generation.
  • Improved Switching Performance: Faster switching speeds for higher frequency operation.
  • Simplified Thermal Management: Lower RDS(on) reduces heat dissipation requirements.
  • Compact Design: Surface mount package allows for smaller and more efficient designs.
  • Increased Reliability: Designed for robust and dependable performance.

Additional Details:

The TPCS8102 is typically available in a surface-mount package to facilitate automated assembly and efficient PCB layout. Key electrical parameters include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and pulsed drain current (IDM), which should be consulted in the official Toshiba datasheet for specific application requirements. The low gate charge (Qg) minimizes the gate drive power, enhancing overall system efficiency. The low on-state resistance helps minimize conduction losses, contributing to higher efficiency levels. The combination of these features makes the TPCS8102 a suitable choice for various power switching applications, particularly where efficiency, compactness, and reliability are important considerations. The device offers a good balance of performance characteristics for demanding power system designs. The fast switching capabilities can reduce size and cost. Therefore, the TPCS8102 can enable greater efficiency, smaller designs, and enhanced thermal performance.

You May Also Be Interested in

Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0340 $63.3060
21+ $5.7715 $121.2015
31+ $5.5914 $173.3334
43+ $5.4112 $232.6816
56+ $5.2310 $292.9360
74+ $4.6893 $347.0082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,810 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess