EN
  • EN
  • DE

TPD7102F

Part No TPD7102F
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 1 channel High-Side N channel Power MOSFET Gate Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1271970-TPD7102F
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPD7102F CAD Model

Description

The TPD7102F is a photocoupler manufactured by Toshiba Semiconductor and Storage. This device consists of a gallium arsenide infrared emitting diode (IRED) optically coupled to a silicon phototransistor. It is designed for applications requiring electrical isolation between input and output circuits.

Applications:

  • Programmable Logic Controllers (PLCs): Providing electrical isolation between the control circuitry and the output devices.
  • Inverter Circuits: Isolating the control signals from the high-voltage power circuitry.
  • Microcontroller Interfaces: Providing electrical isolation between a microcontroller and external devices.
  • Power Supply Isolation: Isolating the primary and secondary sides of power supplies for safety.
  • General Purpose Isolation: Providing electrical isolation in various electronic circuits.

Features:

  • Phototransistor Output: Provides a simple and cost-effective output interface.
  • High Isolation Voltage: Offers high electrical isolation between input and output.
  • Compact Package: Available in a small surface-mount package.
  • Low Input Current: Requires a small input current to activate the output.
  • Fast Switching Speed: Enables high-speed data transmission.

Benefits:

  • Electrical Isolation: Protects sensitive circuitry from high voltages and noise.
  • Simplified Design: Easy to integrate into existing circuits.
  • Compact Size: Allows for space-saving designs.
  • Improved Safety: Enhances the safety of electronic equipment.
  • Cost-Effective Solution: Offers a balance of performance and affordability.

Additional Details:

The TPD7102F typically operates from a supply voltage of 3V to 15V. The collector-emitter voltage is usually rated at 80V. The input current required to activate the output is typically a few milliamperes. The isolation voltage is usually several kilovolts. The package is typically a small surface-mount package. Consult the Toshiba datasheet for complete electrical characteristics, transfer ratio information, and application notes. It's usually RoHS compliant.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.8427 $71.5281
6+ $19.5634 $117.3804
10+ $18.9524 $189.5240
13+ $18.3402 $238.4226
17+ $17.7293 $301.3981
22+ $15.8951 $349.6922
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,840 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess